X10SDV-TLN4F Server Motherboard

X10SDV Embedded Boards / Xeon D SoC BGA

Supermicro leverages its deep expertise in server technology to bring customers the first Intel® Xeon® System-on a-Chip (SoC) D-1500 Family solutions. The X10SDV series offer infrastructure optimization, by combining the performance and advanced intelligence of Intel® Xeon® processors into a dense, lower-power system-on-a-chip. With server-class reliability, availability and serviceability (RAS) features now available in an ultra-dense, low-power device, the X10SDV will be able to deliver balanced compute, storage and intelligent edge networks and appliances. These advanced technology building blocks offer the best work load optimized solutions and long life availability with the Intel® Xeon® processor D family, with up to 128GB DDR4 ECC RDIMM operating at 2133MHz, USB 3.0 I/O, six SATA3.0 storage and dual 10 GbE LAN networking ports.

Manufacturer Part Number
MBD-X10SDV-TLN4F-O
EAN/UPC
0672042182893,672042182893
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

Motherboard:

  • X10SDV-TLN4F (Bulk Pack)
Physical Stats

Form Factor:
  • Mini-ITX
Dimensions:
  • 6.7" x 6.7", (17cm x 17cm)
Processor/Cache

CPU:
  • Intel® Xeon® processor D-1540
  • FCBGA 1667 supported
  • CPU TDP support 45W, 2.0-2.6GHz, 12MB
System Memory

Memory Capacity:
  • 4x DDR4 DIMM sockets
  • Supports up to 128GB DDR4 ECC RDIMM
  • Supports up to 64GB DDR4 ECC/non-ECC UDIMM
Memory Type:
  • 2133/1866/1600MHz ECC DDR4 ECC RDIMM and ECC/Non-ECC UDIMM
DIMM Sizes:
  • 32GB, 16GB, 8GB, 4GB
Memory Voltage:
  • 1.2 V
Error Detection:
  • Corrects single-bit errors
  • Detects double-bit errors (using ECC memory)
On-Board Devices

Chipset:
  • System on Chip
SATA:
  • System on Chip
Network Controllers:
  • Dual LAN via Intel® i350-AM2 Gigabit Ethernet
  • Dual LAN via SoC 10GBase-T
  • Virtual Machine Device Queues reduce I/O overhead
  • Supports 10GBASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
  • 1x Realtek RTL8201N PHY (dedicated IPMI)
IPMI:
  • Support for Intelligent Platform Management Interface v.2.0
  • IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
Video:
  • Aspeed AST2400
TPM:
  • TPM header
Input / Output

SATA:
  • 6x SATA3 (6Gbps) ports
LAN:
  • 2x RJ45 Gigabit Ethernet LAN ports
  • 2x RJ45 10GBase-T ports
  • 1x RJ45 Dedicated IPMI LAN port
USB:
  • 2x USB 3.0 ports (rear)
  • 4x USB 2.0 ports (via headers)
Video:
  • 1x VGA port
Serial Port / Header:
  • 1x COM port (header)
DOM:
  • 1x SuperDOM (Disk on Module) power connector
Chassis (Optimized for X10SDV-TLN4F )

1U Chassis:
  • SC504-203B
  • SC505-203B
Mid/Mini Tower Chassis:
  • SC721TQ-250B
Important Chassis Notes:
  • To support the new generation Intel® Xeon® processor-based motherboards, Revision N chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X10SDV-TLN4F 

Model(s):
  • SYS-5018D-FN4T
  • SYS-5028D-TN4T
Expansion Slots

PCI-Express:
  • 1x PCIe 3.0 x16 slot
  • M.2 PCIe 3.0 x4, M Key 2242/2280
System BIOS

BIOS Type:
  • 128Mb SPI Flash with AMI BIOS
BIOS Features:
  • Plug and Play (PnP)
  • APM 1.2
  • DMI 2.3
  • PCI 2.3
  • ACPI 1.0 / 2.0 / 3.0 / 4.0
  • USB Keyboard support
  • Hardware BIOS Virus protection
  • SMBIOS 2.7.1
  • UEFI
  • RTC (Real Time Clock) Wakeup
Management

Software:
  • IPMI 2.0
  • KVM with dedicated LAN
  • NMI
  • SUM
  • SuperDoctor® 5
  • Watch Dog
Power Configurations:
  • ACPI / APM Power Management
  • CPU Fan auto-off in sleep mode
  • Power-on mode for AC power recovery
PC Health Monitoring

Voltage:
  • Monitors for CPU Cores, +1.8V, +12V, +3.3V, +5V, Chassis intrusion header, System level control
FAN:
  • Total of three 4-pin fan headers supporting tachometer status monitoring
  • Status monitor for speed control
  • Status monitor for on/off control
  • Low noise fan speed control
  • Pulse Width Modulated (PWM) fan connectors
Temperature:
  • Monitoring for CPU and chassis environment
  • CPU thermal trip support
  • Thermal Monitor 2 (TM2) support
  • PECI
LED:
  • CPU / System Overheat LED
Other Features:
  • Chassis intrusion detection
  • Chassis intrusion header
  • 12V DC or ATX Power Source
  • RoHS
Operating Environment

Operating Temperature Range:
  • 0°C - 60°C (32°F - 140°F)