Plugz Earphone

  • Crisp, high-definition stereo sound
  • Includes soft-tip earpieces in 3 sizes

Plugz are rich in style, as well as sound. Our most popular ear bud, they deliver pristine, undistorted audio. Plugz come with three noise-isolating, in-canal ear bud tip sizes, to fit any ear.

Plugz are a terrific entry-level ear bud. The powerful 9 mm speaker driver provides above average performance, and is excellent for popular music.

Manufacturer Part Number
IFPZMB-BL0
EAN/UPC
0848467025354,848467025354
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Plugz Earbuds
Driver Unit: 9 mm neodymium
Impedance: 16 ohms
Sensitivity: 98 dB +/- 3 dB at 1 kHz
Frequency Response: 30 Hz to 20 kHz
Cord Length: 1.25 m