DrivePro 220 High Definition Digital Camcorder

Day or night, Transcend's DrivePro 220 Car Video Recorder is your most reliable eyewitness on the road. The recorder's built-in battery, emergency recording, F1.8 aperture lens, snapshot feature, bright 2.4" color LCD screen all ensure excellent user-experience. In addition, with useful features including GPS receiver, Lane Departure Warning System (LDWS), Forward Collision Warning System (FCWS), Speed Alarm and Parking Mode, the DrivePro 220 offers the optimum driving safety.

Manufacturer Part Number
TS16GDP220M
EAN/UPC
0760557831549,760557831549
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 70.2mm × 63.1mm × 34.5mm (2.76 x 2.48 x 1.36 inches)
Weight: 90 g (3.17 oz)
Display Type and Size: 2.4" color LCD
Image Sensor: Low-light sensitivity CMOS, 3 mega-pixel
Lens: F/1.8, 130° wide angle
G-Sensor: 3-axis
Microphone: Built-in
Speaker: Built-in
Resolution/Frame rate: Full HD (1920x1080) 30FPS
HD (1280x720) 30FPS
Video Formats: H.264 (MP4: up to 1920x1080 30fps)
Memory Card Support: MicroSD card, 8GB/16GB/32GB/64GB (Class 6 or above)
Connection Interface: USB 2.0
Power Supply: Input: DC 12V~24V
Output: DC 5V 1A
Battery Type: Li-Polymer 470mAh
Operating temperature: -20°C (-4°F) ~ 65°C (149°F)
Storage Temperature: -25°C (-13°F) ~ 70°C (158°F)
Certificates: CE, FCC, BSMI, RCM, KC
Note: 1. If the lighter socket in your car continues to provide power after the engine is switched of, unplug the DrivePro when the engine is off or idling to reduce unnecessary power consumption and prevent any unexpected problems.

2. For your own safety, please do not operate the DrivePro 220 while driving.

3. Transcend's warranty does not apply to the improper usage of product, including the following conditions:

  • Use of non-Transcend car adapter
  • Product modifications
  • Use of product in abnormal temperatures

Warranty: Two-year Limited Warranty
Product Contents:
  • DrivePro 220 Car Video Recorder
  • Adhesive Mount or Suction Mount (depends on your purchase selection)
  • Car Adapter
  • 16GB microSD MLC Memory Card

System Requirements: Desktop or notebook computer with USB port and one of the following Operating Systems:
  • Microsoft Windows XP
  • Microsoft Windows Vista
  • Microsoft Windows 7
  • Microsoft Windows 8
  • Mac OS X 10.8.2 or later
  • Linux Kernel 2.6.38 or later