
High gain and flexible in deployment for wireless access
Each bundle kit comes with quantity 2 of 2.4 GHz (5 dBi) and quantity 2 of 5 GHz (7 dBi) antennas. Optimal for providing omni directional wireless access with the WND930 Outdoor Access Point. Leveraging the internal directional antenna for point to point mesh while providing wireless client access around the Outdoor Access Point with the ANT24501B antenna bundle.
The ANT24501B antenna bundles provides omni directional access with extended range for client connectivity in a hotspot deployment scenario. Simply connect the 2.4 and 5 GHz antennas to the WND930 Outdoor Access Point to achieve optimum performance at wireless 802.11n speed. Each antenna bundle comes with 2 units of 2.4 GHz antennas (5 dBi) and 2 units of 5 GHz antennas (7 dBi). The small form factor the lightweight antennas allows the installation to be simple and intuitive. The ANT24501B antenna bundle is rated to operate in outdoor deployment in extreme environmental condition that matches the specification of the WND930 Outdoor Access Point.
NETGEAR ProSafe® line of antennas and accessories for 802.11b, 802.11g and 802.11n devices give you multiple options for maximizing the reach and performance of your wireless infrastructure devices. Every WLAN deployment is unique. With both directional and omni-directional antennas, indoor and outdoor options, low-loss cables, mounting hardware, and other accessories, installers can customize a wireless solution that meets the requirements of even the most challenging applications.
Note:
Wireless Mode
Typical Application
Frequency range
Gain
Beam Width
Polarization
Operating Temperature
Dimensions
Weight
Connectors
Package Contents