8 ¼" HVT Sealed Active Subwoofer

What is HVT?
HVT stands for Horizontal Vertical Transforming technology which transforms horizontal movement into vertical movement of a woofer diaphragm to produce true, powerful and wide-range bass.

The TS-WH500A amplified subwoofer system is a truly groundbreaking approach in loudspeaker design. HVT technology uses a unique linkage mechanism, which allows the magnet and voice coil of the dual motor structure to be positioned horizontally to the left and the right side of vertically moving dual speaker diaphragms. Combined, the two diaphragms have an effective surface area equal to a conventional 8" subwoofer and fire in a bipolar arrangement, increasing output while also canceling destructive vibrations within the enclosure. The result of this innovative technology is a subwoofer system with significantly reduced physical depth, while maintaining greater excursion and linearity for superior bass reproduction, natural sound quality and higher output.

Manufacturer Part Number
TS-WH500A
EAN/UPC
0884938274234,884938274234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Size: 8-¼"
Max. Music Power (Nominal): 150 W (50W)
Cone Composition: Polypropylene
Surround Composition: Rubber
Impedance: 4 Ohms
Frequency Response: 20 Hz to 200 Hz
Sensitivity (1W/1 m): 98 dB
Warranty: 1 Year