SmartMount Flat Panel Cart For 55" to 98" Displays

The SR598 SmartMount® Flat Panel Cart has been redesigned to include all of the features you may need, making it perfect for any application. Mobility, appealing design, display height adjustment and a pre-assembled base ensure quick assembly, while providing a rigid, but attractive structure that fits into any décor. The 4" castors make it easy to move from room to room while the UL® certification ensures you that it can be done with safety in mind.

Manufacturer Part Number
SR598
EAN/UPC
0735029304975,735029304975
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Additional Features:

  • Display can be located anywhere along the column for perfect viewing height (up to 60" at center)
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Maneuvers easily on 4" (102mm) swivel casters, two locking
  • Pre-assembled base provides rigidity, stability and quick assembly
  • Textured black powder coat finish helps hide finger prints and dust
  • Open frame display adaptor helps prevent display input interference
  • Optional ACC-MS component shelf can be positioned anywhere along either column by simply lifting and repositioning
  • Universal mount fits displays with mounting patterns from 200 x 200mm up to 900 x 600mm