28" class slim LED Monitor with extra narrow bezel, connectivity for high quality digital video and audio, energy efficient.
The M2870VHE offers great image quality at 1920 x 1080 Full HD resolution. The 28-inch class monitor is EPEAT Silver and Energy Star certified, with AOC's eSaver software and iMenu software. Slim in design with extra narrow bezel, comes with VGA, Dual Link DVI with HDCP, HDMI ports.
Note:
Viewable Image Size: 28" (16:9)
Brightness (typical): 300 cd/m2
Contrast Ratio: 20000000:1
Response Time: 5ms
Optimum Resolution: 1920 x 1080 @ 60Hz
Colors Supported: > 16 Million
Analog Input: RGB D-Sub
Digital Input: DVI-Dual Link with HDCP|HDMI
ENERGY STAR Compliant: Yes
EPEAT Rated: Yes