E2220SWDN Widescreen LCD Monitor

22" class slim LED monitor with VGA and DVI-D HDCP ports, 1920 x 1080 resolution for clear visibility with vibrant images.

e2220Swdn is a 21.5" widescreen LED-backlit monitor that delivers stunningly crisp and impressive image quality, and solid performance with 5ms response time. Ideal for multimedia applications, the energy efficient display has VGA and DVI-D HDCP connectivity, and VESA 100mm Wall Mount compliant.

Manufacturer Part Number
e2220swdn
EAN/UPC
0685417080083,685417080083
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cabinet Color Black with Hairline Texture in the front and matte in the back
Panel
TFT Active Matrix LCD, LED Backlight
22”, 16:9 Aspect Ratio
21.5" Viewable Image Size, Diagonal
Pixel Pitch 0.248 (H) mm x 0.248 (v) mm
Display Area 476.6 mm x 268.1 mm
Brightness 200 cd/m2 (typ)
Contrast Ratio 20,000,000:1 (dynamic)
Response Time 5ms
Viewing Angle
Horizontal: 170 Degrees (CR>10)
Vertical: 160 Degrees (CR>10)
Scanning Frequency
Horizontal: 30K~83KHz
Vertical: 50~75 Hz
Optimal Resolution
Recommended
1920x1080@60Hz
1920x1080@60Hz
Supported Resolutions
640x480@60/67/72/75Hz, 640x400@60Hz, 720x400@70Hz, 800x600@56/60/72/75Hz, 832x642@75Hz,
1024x768@60/70/75Hz, 1440x900@60Hz, 1680x1050@60Hz, 1920x1080@60Hz
Color Depth 16.7M colors
Connectors
Analog RGB Signal: 15-pin VGA Male
Digital Signal: 24-pin DVI-D with HDCP
User Control Source/Auto/Exit, ECO/DCR/+, 4:3/Wide/+, Menu/Enter, Power
Adjustability Tilt: -5° ~ +20°
OSD Languages 16 Languages including English, French and Spanish
Power Source Universal 110~240VAC, 50/60Hz
Power Consumption <18W (typical), Standby: <0.5W
Regulations CE, FCC, UL, RoHS, Energy Star®, Windows 8 compatible
Other Features Extra narrow bezel, VESA 100mm Wall Mount Compliant1, Includes AOC's eSaver Software, i-Menu Software
Dimensions (WxHxD mm) Monitor: 506.6 x 390 x 178 Carton: 562 x 458 x 110
Dimensions (WxHxD inches) Monitor: 19.94 x 15.36 x 7 Carton: 22.13 x 45.8 x 18
Weight 7.71 lbs ( 3.5 kgs) Net
10.14 lbs ( 4.06 kgs) Gross
Loading Qty w/pallet 20' = 880pcs.; 40' Std = 1856pcs.
UPC Code 685417080083
What's in the Box
21.5” Monitor, foot stand and base, Power Cord, VGA Cable, Media (includes drivers, AOC Software, User’s Manual, Warranty)