ProDisplay P202 20-inch Monitor Head Only (ENERGY STAR)(L1E32AA)

Pair your HP Pro PC with the HP ProDisplay P202 Monitor or HP ProDisplay P202 20-inch Monitor Head Only, a sleek display that delivers essential presentation features and advanced connectivity for your everyday business productivity at a highly affordable  
price point.

Manufacturer Part Number
L1E32AA#ABA
EAN/UPC
0889296049173,889296049173
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Features
Display Size (Diagonal):: 20"
Resolution:: 1600 x 900
Display Pixel:: 0.276 mm
Brightness (Typical):: 250 cd/m²
Viewing Angle:: 170° horizontal; 160° vertical
Response Time (Typical):: 5 ms on/off
Input signal:: 1 VGA; 1 DisplayPort 1.2
Bezel color:: Black
Display Features:: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical Security:: Security lock-ready (lock is sold separately)

Dimensions and Weight
Weight:: 6.16 lb (2.8 kg)
Dimensions (W x D x H):: 18.98 x 1.87 x 14.14 in (48.2 x 4.75 x 35.92 cm)

Power and Operating Requirements
Power Supply:: Input voltage: 100 to 240 VAC
Power Consumption:: 17.8 W (maximum), 16.5 W (typical), 0.5 W (standby)
Operating Tempature Range:: 41 to 95°F (5 to 35°C)

What's Included
Warranty:: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase.