Pair your HP Pro PC with the HP ProDisplay P202 HO Monitor, a sleek display that delivers essential presentation features and advanced connectivity for your everyday business productivity at a highly affordable price point.
High-speed connection for HD imagery.
Experience stunning HD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get legacy device compatibility from the VGA connector.Place it where you need it.
Free up valuable desk space with mounting options enabled by the 100-mm VESA pattern, including the HP Adjustable Dual Display Stand, which holds two displays in a single-stand footprint.Be energy smart.
Reduce power consumption and help lower your costs with an intelligent, energy-efficient, low halogen design that is ENERGY STAR® and TCO certified (select regions) and EPEAT® Gold registered.Note:
Display specifications
Display size (diagonal): 20"
Panel active area : 17.43 x 9.8 in
Aspect ratio: 16:9
Native resolution: 1600 x 900
Resolutions supported :
1600 X 900
1440 X 900
1280 X 1024
1280 x 800
1280 X 720
1024 X 768
800 X 600
640 X 480
Pixel pitch: 0.276 mm
Brightness: 250 cd/m²
Contrast ratio: 1000:1 static
5000000:1 dynamic
View angle: 170° horizontal
160° vertical
Response time: 5 ms on/off
Product color: Black
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)
Connectivity
Input connector: 1 VGA
1 DisplayPort 1.2
Dimensions and weight
Weight: 6.16 lb (2.8 kg)
(Head only)
Product dimensions without stand (W x D x H): 18.98 x 1.87 x 14.14 in (48.2 x 4.75 x 35.92 cm)
Power and operating requirements
Power :
Input voltage: 100 to 240 VAC
Power consumption :
17.8 W (maximum)
16.5 W (typical)
0.5 W (standby)
Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range : 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen
Certification and compliance
Certifications and compliances :
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified
ISC
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE
What's included
Warranty : Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc.
What's in the box :
AC power cord
VGA cable
DisplayPort cable
CD (includes user guide, warranty, drivers)
HP Display Assistant software