Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
Physical Connectivity:
- Up to 96 x 10GBASE-SFP+ Ports
- Up to 96 x 10GBASE-T Ports
- Up to 24 x 40GBASE-QSFP+ Ports
- Channelization of 40 Gigabit ports
- Switch Fabric Architecture: 2.56Tbps Full-Duplex
- Frame forwarding rate: 1,428Mpps per Switch
- Nominal Latency: <480nsec
- Jumbo Frame support: up to 9,600 Bytes (802.1Q Tagged)
- MACsec support for 10 Gigabit and Channelized 40 Gigabit ports
Layer 2 - MAC Address: 224,000
- Port-based VLANs: 4,059
- Private VLANs/E-Tree: 4,059
- MSTP Instances: 12
- MLT/LACP Groups: up to 96
- MLT Links per Group: 8
- LACP Links per Group: 8 Active & 8 Standby
- Avaya VLACP Instances: up to 96
- Avaya SLPP Instances: 128
Layer 3 IPv4 Routing Services - ARP Entries: 32,000
- Static ARP Entries: 2000 per VRF, 10,000 System-wide
- IP Interfaces: 506
- CLIP Interfaces: 256
- IP Routes: 16,000
- IP Static Routes: 1,000 per VRF, 5000 System-wide
- RIP Interfaces: 200
- RIP Routes: 16,000
- OSPF Interfaces: 500
- OSPF Routes: 16,000
- OSPF Areas: 12 per VRF, 80 System-wide
- BGP Peers: 12
- BGP Routes: 16,000
- ECMP Groups: 1,000
- ECMP Paths per Group: 8
- ECMP Routes: 16,000
- NLB Interfaces: 256
- VRRP Interfaces: 252
- RSMLT Interfaces: 252
- IP Route Policies: 500 per VRF, 5,000 System-wide
- VRF Instances: 24
Layer 3 IPv6 Routing Services - Neighbors: 8,000
- Static Neighbors: 256
- IP Interfaces: 506
- CLIP Interfaces: 1
- IP Configured Tunnels: 506
- IP Routes: up to 8,000
- IP Static Routes: 1,000
- OSPFv3 Interfaces: 500
- OSPFv3 Routes: up to 8,000
- OSPFv3 Areas: 12 per VRF, 80 System-wide
- ECMP Groups: 1,000
- ECMP Paths per Group: 8
- ECMP Routes: 16,000
- VRRP Interfaces: 252
- RSMLT Interfaces: 252
Multicast - IGMP Interfaces: 4,059
- PIM Active Interfaces: 128
- PIM Passive Interface: 256
- PIM-SSM Static Channels: 4,000
- IP Multicast Streams: 6,000
Fabric Connect - 802.1aq/RFC 6329 Shortest Path Bridging with Avaya extensions
- MAC Address: 112,000
- IS-IS Adjacencies: up to 96
- BCB/BEB Nodes per Region: 2,000
- BEB Nodes per VSN: 512
- L2 Virtual Service Networks: 4,059
- L3 Virtual Service Networks: 24
- IP Shortcut Routes: IPv4 16,000, and IPv6 8,000
- L2 Multicast Virtual Service Networks: 2,000
- L3 Multicast Virtual Service Networks: 24
QoS & Filtering - ACL: 256 Ingress and 126 Egress
- IPv4 ACE: 766 Ingress and 252 Egress
- IPv4 ACE: 252 Ingress and 252 Egress
- L2-L4 Ingress Port Rate Limiters: up to 96
- Egress Port Shaper Granularity: 1Mbps to 40Gbps per Port
Operations & Management - Mirrored Ports: up to 95
- Support Transceivers
40 Gigabit Ethernet - 40GBASE-SR4/4x10GBASE-SR QSFP+ up to 150m over MMF (MPO connector)
- 40GBASE-LR4 QSFP+, up to 10km over SMF (Duplex LC)
- 40GBASE-QSFP+ Direct Attach Cable, 1m
- 40GBASE-QSFP+ Direct Attach Cable, 3m
- 40GBASE-QSFP+ Direct Attach Cable, 5m
- 40GBASE-QSFP+/4x10GBASE-SFP+ Break- Out Cable, 1m
- 40GBASE-QSFP+/4x10GBASE-SFP+ Break- Out Cable, 3m
- 40GBASE-QSFP+/4x10GBASE-SFP+ Break- Out Cable, 5m
10 Gigabit Ethernet - 10GBASE-SR, up to 300m reach over MMF (Duplex LC)
- 10GBASE-LRM, up to 220m over FDDI-grade MMF (Duplex LC)
- 10GBASE-LR/LW, up to 10km reach over SMF (Duplex LC)
- 10GBASE-ER/EW, up to 40km reach over SMF (Duplex LC)
- 10GBASE-CDWM, up to 40 km reach on SMF (Duplex LC)
- 10GBASE-CDWM, up to 70 km reach on SMF (Duplex LC)
- 10GBASE-ZR/ZW, up to 80km reach on SMF (Duplex LC)
- 10GBASE-SFP+ Direct Attach Cable, 3m
- 10GBASE-SFP+ Direct Attach Cable, 5m
- 10GBASE-SFP+ Direct Attach Cable, 10m