When it comes to on-counter scanning, the 2-D imager-based DS7708 offers a feature set that puts it at the top of its class for performance, ease of use, easy deployment and total cost of ownership. With a field of view that is over 50 percent larger than the competition, barcodes are easily captured, regardless of where they are located on an item. No matter what barcodes appear at your POS, the DS7708 can scan them all — 1-D, 2-D, printed and electronic. The result? Your cashiers can scan items as fast as they can slide them past the scan window for lightning fast checkout. The compact design makes installation a breeze, even in the most space constrained checkout lanes. And extraordinary durability minimizes costs and protects uptime, maximizing device lifecycle — and your return on investment.
Note:
PHYSICAL CHARACTERISTICS
Dimensions Scanner only:
5.63 in. H x 5.86 in. W x 3.81 in. D
14.3 cm H x 14.9 cm W x 9.7 cm D
Weight 17.6 oz. / 500 g
Voltage and Current Without auxiliary scanner:
Standby: 5 VDC +/-10% @ 125ma avg.
Operating: 5 VDC +/-10% @ 480ma avg.
With auxiliary scanner:
Standby: 12 VDC +/-10% @ 100ma avg.
Operating: 12 VDC +/-10% @ 400ma avg.
Color Midnight Black
Supported Host Interface USB
Keyboard Support Supports over 90 international keyboards
Auxiliary Scanner Interface USB
Electronic Article Surveillance: Compatible with Checkpoint EAS deactivation systems
PERFORMANCE CHARACTERISTICS
Swipe Speed Up to 100 in./sec. (254 cm/sec.)
Light Source Two deep red LEDs (660nm)
Imager Field of View 48.0° x 36.7° (bar-code reading)
48.0° x 33.7° (image capture)
Image Sensor 1280 x 960 (bar-code reading)
1280 x 880 (image capture)
Minimum Print Contrast 25% minimum reflective difference
Roll / Pitch / Yaw (Skew) 360 ̊, ±70 ̊, ±70 ̊ typical
USER ENVIRONMENT
Operating Temperature 32 ̊ to 104 ̊ F / 0 ̊ to 40 ̊ C
Storage Temperature -40 ̊ to 158 ̊ F / -40 ̊ to 70 ̊ C
Humidity 5% to 85% RH, non-condensing
Environmental Sealing IP52
Electrostatic Discharge (ESD) ESD per EN61000-4-2; +/- 25 KV Air Direct; +/- 8 KV Indirect (without auxiliary scanner)
Ambient Light Range From darkness (0 fcd) to 450 fcd artificial light and 10,000 fcd direct sunlight
SYMBOLOGY DECODE CAPABILITY
Code 39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32 (Italian Pharma), PDF417, Micro PDF417, Composite Codes, TLC-39, Aztec, DataMatrix, MaxiCode, QR Code, Micro QR, Chinese Sensible (Han Xin), Postal Codes Refer to Product reference Guide for complete list of symbologies.
MINIMAL ELEMENT RESOLUTION
Code 39 – 3 mil, UPC – 7.8 mil, PDF417 – 4 mil, Datamatrix – 7.5 mil, QR Code – 7.5 mil
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the DS7708 is warranted against defects in workmanship and materials for a period of 3 years from the date of shipment.
RECOMMENDED CUSTOMER SERVICES
Service from the Start Advance Exchange Support