AS203WMI-BK Widescreen LCD Monitor

NEC’s 20” AccuSync AS203WMi desktop monitor is a value-driven, widescreen display with mercury-free LED backlighting and eco-friendly features. Ideal for cost-conscious users requiring essential technologies, this model features an IPS LCD panel for stunning colors and wide viewing angles. Additionally, this display features integrated speakers and a headphone jack for exanded capabilities. The AS203WMi is compliant with ENERGY STAR 6.0 and TCO 6.0 and is EPEAT Silver rated.

Manufacturer Part Number
AS203WMI-BK
EAN/UPC
0805736054620,805736054620
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology : IPS
Viewable Image Size : 20"
Aspect Ratio : 16:9
Native Resolution : 1600 x 900
Pixel Pitch : 0.27mm
Pixels Per Inch : 97@ native resolution
Backlight Type : W-LED
Brightness (typical) : 250cd/m2
Contrast Ratio (typical) : 1000"1
Viewing Angle (typical) : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
ResponseTime (typical) : 14ms
Displayable Colors : More than 16.7 million
 
Synchronization Range
Horizontal (Analog/Digital) : 31.5-81.1 kHz

Vertical : 56-75 Hz
Input Signal
Video : Analog RGB 0.7 Vp-p/75 Ohms
Sync : Separate Sync: TTL Level (Positive/Negative)
Composite Sync: TTL Level (Positive/Negative)
Composite Sync on Green: (0.3Vp-p negative 0.7Vp-p positive)
 
Input Connectors
DVI-D, VGA 15-pin D-sub
 
Power Consumption (typical)
On : 14W
Power Savings Mode : 0.38W
 
Physical Specifications
Dimensions (WxHxD) :
Net (with stand) : 18.3 x 13.2 x 8.1 in. / 466.0 x 335.1 x 205.1mm
Net (without stand) : 18.3 x 11.0 x 2.1 in. / 466.0 x 278.2 x 53.3mm

Weight :
Net Weight (with stand) : 7.5 lbs. / 3.4 kg

Net Weight (without stand) : 6.4 lbs. / 2.9 kg
VESA Hole Configuration Specifications
100 x 100mm
  
Environmental Conditions
Operating Temperature : 41-95°F / 5-35°C
Operating Humidity : 20-80%
Operating Altitude : 6562 ft. / 2000m
Storage Temperature : 14-140°F / -10-60°C
Storage Humidity : 10-85%
Storage Altitude : 40,000 ft. / 12,192m

Environmental Compliance
ENERGY STAR : 6.0
TCO : 6.0
EPEAT : Silver
RoHS : Yes

Limited Warranty (parts & labor, including backlight)
3 years
 
Additional Features
ECO Mode
Carbon footprint meter
Thin frame
Tilt
Integrated speakers
Rapid Response
Ambix
XtraView
OSD user controls
NaViSet software
Cable management
VESA mount
HDCP
DDC/CI
No Touch Auto Adjust
Plug and Play (VESA DDC 2B)
VESA DPMS power management
AccuColor color control
Digital smoothing
Digital controls
ISO 9241-307 Class I
  
Ships With
Setup sheet
User manual
Power cord
15-pin D-sub cable
Audio cable