Primo Internet Radio (GDI-IRCA700)

The Grace Digital Primo Wi-Fi Receiver is the bridge between your home stereo system and internet radio. Featuring a gorgeous 3.5″ color display, Primo uses your existing Wi-Fi to access the hottest online music services (Pandora, SiriusXM, and more) or stream your digital music collection.

Manufacturer Part Number
GDIIRCA700
EAN/UPC
0819127010430,819127010430
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 802.11/b/g/n WiFi
  • 3.5" 320 x 240 dots color TFT display
  • Headphone & line-out output
  • USB audio playback
  • 12V / 600mA, 100-240V switching power adapter
  • Dimensions: 7.5” x 3.2” x 3.34”
  • Weight: 1 lb