D7200 Digital SLR Camera Body Only

For the first time, the exhilarating image quality, low-light capabilities and speed of a Nikon DSLR are available with the convenience of built-in Wi-Fi® and Near Field Communication (NFC)**. Introducing the D7200, the new star of Nikon's DX-format line-up. Bring your creative vision to life with photos and videos that shine with sharpness and clarity. Shoot in nearly any light—from dawn until after dusk—and capture everything from sports and action to wildlife and everyday moments. Then share your beautiful images easier than ever with a compatible smart device. Whether you're a passionate photographer or videographer looking for a tool to ignite your creativity, a pro in need of a nimble second camera or someone looking for an ideal blend of versatility and convenience, the D7200 is ready for your challenge.

Manufacturer Part Number
1554
EAN/UPC
0018208015542,018208015542
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type Single-lens reflex digital camera
  • Lens MountNikon F bayonet mount
Image Sensor
  • Picture AngleNikon DX format
  • Effective Pixels24.2 million
  • Sensor Size23.5 mm x 15.6 mm
  • Image Sensor FormatDX
  • Image Sensor TypeCMOS
  • Total Pixels24.72 million
  • Dust-reduction systemImage sensor cleaning
  • Dust-Off Reference PhotoYes
  • Image Area (pixels) DX-format
    (L) 6,000 x 4,000
    (M) 4,496 x 3,000
    (S) 2,992 x 2,000
    1.3X Crop Mode
    (L) 4,800 x 3,200 (13.5 MP)
    (M) 3,600 x 2,400 (8.6 MP)
    (S) 2,400 x 1,600 (3.8 MP)
    Photographs In Movie Live View (16:9)
    (L) 6,000 x 3,368 (20.2 MP)
    (M) 4,496 x 2,528 (11.4 MP)
    (S) 2,992 x 1,680 (5.0 MP)
    Photographs Taken In Movie Live View Using The 1.3X Crop (16:9)
    (L) 4,800 x 2,696 (12.9 MP)
    (M) 3,600 x 2,024 (7.3 MP)
    (S) 2,400 x 1,344 (3.2 MP)
File System
  • File Format Still Images JPEG: JPEG-Baseline Compliant with fine (approx 1:4), Normal (approx 1:8) or Basic (approx 1:16) Compression
    NEF (RAW) + JPEG: Single Photograph Recorded in both NEF (RAW) and JPEG Formats
    NEF (RAW): Lossless compressed, compressed 12 or 14 bit
  • Storage Media SD
    SDHC
    SDXC
  • Card Slot 2 Secure Digital (SD)
    Slot 2 can be used for overflow or backup storage or for separate storage of copies created using NEF+JPEG; pictures can be copied between cards.
  • File System Compliant with DCF (Design Rule for Camera File System) 2.0
    DPOF (Digital Print Order Format)
    EXIF 2.3 (Exchangeable Image File Format for Digital Still Cameras)
    PictBridge
Viewfinder
  • ViewfinderEye-level Pentaprism Single-Lens Reflex Viewfinder
  • Viewfinder Frame Coverage DX (24x16): 100% Horizontal and 100% Vertical (Approx.)
    1.3x (18x12): 97% Horizontal and 97% Vertical (Approx.)
  • Viewfinder Magnification0.94x (50 mm f/1.4 lens at infinity, –1.0 m–1) (Approx.)
  • Viewfinder Eyepoint19.5mm (-1.0m¯¹)
  • Viewfinder Diopter Adjustment-2.0 to +1.0m¯¹
  • Focusing ScreenType B BriteView Clear Matte Mark II with AF Area Brackets (grid lines can be displayed)
  • Reflex MirrorQuick-return type
  • Mirror Lock UpYes
Lens
  • Lens Aperture Instant-return type
    Electronically Controlled
  • Depth-of-field ControlPressing Pv button stops lens aperture down to value selected by user (A and M modes) or by camera (other modes)
  • Compatible Lenses AF NIKKOR lenses, including type G, E, and D lenses (some restrictions apply to PC lenses) and DX lenses, AI-P NIKKOR lenses, and non-CPU AI lenses (exposure modes A and M only).
    Electronic rangefinder can be used with lenses that have a maximum aperture of f/5.6 or faster (the electronic rangefinder supports the center 1 focus point with lenses that have a maximum aperture of f/8 or faster).
    IX NIKKOR lenses, lenses for the F3AF, and non-AI lenses cannot be used.
Shutter
  • Shutter TypeElectronically controlled vertical-travel focal-plane
  • Shutter Speed1/8000 to 30 sec. in steps of 1/3 or 1/2 EV Bulb, Time, X250
  • Fastest Shutter Speed1/8000 sec.
  • Slowest Shutter Speed30 sec.
  • Flash Sync Speed Up to 1/250 sec.
    Synchronizes with shutter at 1/320s or slower (flash range drops at speeds between 1/250 and 1/320s)
  • Bulb Shutter SettingYes
  • Shutter Release Modes Continuous low-speed [CL] mode
    Continuous high-speed [CH] mode
    Mirror-up [Mup] mode
    Quiet Shutter Release
    Self-timer Mode
    Single-frame [S] mode
  • Continuous Shooting Options DX-format
    CH: Up to 6 frames per second
    CL: Up to 1-6 frames per second
    1.3X Crop Mode
    CH: Up to 7 frames per second
    CL: Up to 1-6 frames per second
  • Top Continuous Shooting Speed at full resolution 6 frames per second
  • Self-timer 2, 5, 10, 20 sec.; 1 to 9 exposures at intervals of 0.5, 1, 2, or 3 sec.
    Timer duration electronically controlled
Exposure
  • Exposure Metering SystemTTL exposure metering using 2,016-pixel RGB sensor
  • Metering Method Center-weighted: Weight of 75% given to 8 mm circle in center of frame. Diameter of circle can be changed to 8, 15, or 20 mm, or weighting can be based on average of entire frame (non-CPU lenses use 12-mm circle)
    Matrix: 3D Color Matrix Metering II (type G, E, and D lenses); Color Matrix Metering II (other CPU lenses); Color Matrix Metering available with non-CPU lenses if user provides lens data
    Spot: Meters 3.5 mm circle (about 2.5% of frame) centered on selected focus point
  • Metering Range 0 to 20 EV (3D color matrix or center-weighted metering)
    2 to 20 EV (Spot metering at ISO 100 equivalent, f/1.4 lens at 20°C/68°F)
  • Exposure Meter Coupling CPU
    AI
  • Exposure Modes Aperture-Priority (A)
    Auto
    Auto (flash off)
    Manual (M)
    Programmed auto with flexible program (P)
    Scene Modes
    Shutter-Priority (S)
    U2 (user setting 2)
  • Scene Modes Autumn Colors
    Beach / Snow
    Blossom
    Candlelight
    Child
    Close-up
    Dusk / Dawn
    Food
    Landscape
    Night Landscape
    Night Portrait
    Party / Indoor
    Pet Portrait
    Portrait
    Sports
    Sunset
    Special Effects Mode (Night Vision, Color Sketch, Miniature Effect, Selective Color, Silhouette, High Key, Low Key)
  • Exposure Compensation±5 EV in increments of 1/3 or 1/2 EV in P, S, A, and M, SCENE,and Night Portrait modes
  • Exposure Bracketing9 frames in steps of 1/3 or 1/2 EV
  • Exposure LockYes
  • Picture Control Flat
    Landscape
    Monochrome
    Neutral
    Portrait
    Standard
    User-customizable Settings
    Vivid
Sensitivity
  • ISO Sensitivity ISO 100 -25,600
  • Lowest Standard ISO Sensitivity100
  • Highest Standard ISO Sensitivity25,600
  • Highest Expanded ISO Sensitivity Hi-1BW (ISO 51,200 equivalent)
    Hi-2BW (ISO 102,400 equivalent)
  • Long Exposure Noise ReductionYes
  • High ISO Noise Reduction Low
    Normal
    High
    Off
  • Active D-Lighting Auto
    Extra High
    High
    Normal
    Low
    Off
  • D-Lighting Bracketing 2-3 frames
    2 frames using selected value for one frame or 3 frames using preset values for all frames
Focus/Autofocus
  • Single-point AF ModeYes
  • Dynamic AF ModeNumber of AF points: 9, 21, 51 and 51 (3D-tracking)
  • Auto-area AF ModeYes
  • Autofocus System 51 focus points (including 15 cross-type sensors; f/8 supported by 1 sensor)
    AF-assist illuminator (range approx. 0.5-3 m/1 ft. 8 in.-9 ft. 10 in.)
    Finetuning
    Nikon Advanced Multi-CAM 3500FX II autofocus sensor module with TTL phase detection
  • Detection Range-3 to +19 EV (ISO 100, 68°F/20°C)
  • Lens Servo Autofocus (AF): Single-servo AF (AF-S); Continuous-servo AF (AF-C); auto AF-S/AF-C selection (AF-A); predictive focus tracking activated automatically according to subject status
    Manual focus (MF): Electronic rangefinder can be used
  • Focus PointCan be selected from 51 or 11 focus points
  • AF-area Mode 9, 21 or 51 point Dynamic-area AF
    Auto-area AF
    Single-point AF
    3D-tracking (51 points)
  • Focus Lock Focus can be locked by pressing AE-L/AF-L button
    Focus can be locked by pressing shutter-release button halfway (single-servo AF)
  • Focus Modes Auto AF-S/AF-C selection (AF-A)
    Continuous-servo (AF-C)
    Face-Priority AF available in Live View only
    Full-time Servo (AF-A) available in Live View only
    Manual (M) with electronic rangefinder
    Normal area
    Single-servo AF (AF-S)
    Wide area
  • Maximum Autofocus Areas/Points51
  • Autofocus Sensitivity-3 to +19 EV (ISO 100, 20°C/68°F)
  • Autofocus Fine TuneYes
Flash
  • Built-in FlashYes
  • Flash Bracketing2 to 3 frames in steps of 1/3, 1/2, 2/3, 1 or 2 EV
  • Built-in Flash DistanceApprox. 12/39, 12/39 with manual flash (m/ft, ISO 100, 20 °C/68 °F)
  • X-Sync Speed1/250
  • Top FP High Speed SyncUp to 1/8000
  • Flash ControlTTL: i-TTL flash control using 2,016-pixel RGB sensor is available with built-in flash; i-TTL balanced fill-flash for digital SLR is used with matrix or center-weighted metering, standard i-TTL fill-flash for digital SLR with spot metering
  • Flash Sync Modes Auto
    Auto FP High-Speed Sync supported
    Auto with red-eye reduction
    Auto slow sync
    Auto slow sync with red-eye reduction
    Fill-flash
    Rear-curtain sync
    Rear-curtain with slow sync
    Red-Eye reduction
    Red-Eye reduction with slow sync
    Slow sync
    Off
  • Flash Compensation-3 to +1 EV in increments of 1/3 or 1/2 EV
  • Flash-ready IndicatorLights when built-in flash or optional flash unit is fully charged; flashes after flash is fired at full output
  • Accessory ShoeYes
  • Nikon Creative Lighting System (CLS)Advanced Wireless Lighting supported with SB-910, SB-900, SB-800, SB-700 or SB-500 as a master flash or SU-800 as commander; Flash Color Information Communication supported with all CLS-compatible flash units
  • Flash Sync TerminalSync Terminal Adapter AS-15 (available separately)
White Balance
  • White Balance Auto (2 types)
    Cloudy
    Direct Sunlight
    Flash
    Fluorescent (7 types)
    Incandescent
    Preset Manual
    Shade
  • White Balance Bracketing3 shots in steps of 1
Live View
  • Live View Shooting Photography Live View Mode
    Movie Live View Mode
  • Live View Lens servo Autofocus (AF): Single-servo AF (AF-S); full-time-servo AF (AF-F)
    Manual focus (MF)
  • Live View AF-area mode Face-priority AF
    Wide-area AF
    Normal-area AF
    Subject-tracking AF
  • Live View AutofocusContrast-detect AF anywhere in frame (camera selects focus point automatically when face-priority AF or subject-tracking AF is selected)
Movie
  • Movie MeteringTTL exposure metering using main image sensor
  • Movie Maximum recording time 10 minutes at 1080 50/60p high quality setting (1.3x image area only)
    20 minutes at 1080 50/60p normal quality setting (1.3x image area only)
    20 minutes at 1080 30/25/24p high quality setting, 29 minutes 59 seconds at 1080 30/25/24p normal quality setting
    29 minutes 59 seconds at normal quality
  • Movie File FormatMOV
  • Movie Video CompressionH.264/MPEG-4 Advanced Video Coding
  • Movie Audio recording formatLinear PCM
  • Movie Full HD 1,920x1,080 / 60 fps (1.3x image area only)
    Full HD 1,920x1,080 / 50 fps (1.3x image area only)
    Full HD 1,920x1,080 / 30 fps
    Full HD 1,920x1,080 / 25 fps
    Full HD 1,920x1,080 / 24 fps
    HD 1,280x720 / 60 fps
    HD 1,280x720 / 50 fps
    VGA 640x424 / 30 fps
    VGA 640x424 / 25 fps
  • Movie Audio Built-in microphone, stereo
    External stereo microphone (optional)
    Microphone sensitivity can be adjusted
Monitor
  • Monitor Size3.2 in. diagonal
  • Monitor Resolution1,228,800 Dots
  • Monitor TypeWide Viewing Angle TFT-LCD
  • Monitor Angle of View170-degree wide-viewing angle
  • Monitor Adjustments Brightness, 3 levels
    Brightness control using ambient brightness sensor
  • Virtual Horizon Camera IndicatorYes
Playback
  • Playback Functions Auto Image Rotation
    Full-frame and thumbnail (4, 12, or 72 images or calendar)
    Highlights
    Histogram Display
    Image Comment
    Location Display
    Movie Playback
    Movie Slideshow
    Photo Information
    Playback with Zoom
    Slideshow
  • In-Camera Image Editing Color Balance
    Color Outline
    Color Sketch
    D-Lighting
    Distortion Control
    Edit Movie
    Filter Effects
    Fisheye
    Image Overlay
    Miniature Effect
    Monochrome
    NEF (RAW) Processing
    Perspective Control
    Quick Retouch
    Red-Eye Correction
    Resize
    Selective Color
    Side-by-Side Comparison
    Straighten
    Trim
  • Image CommentYes
Interface
  • Interface Accessory Terminal: Remote Cord: MC-DC2 (available separately); GPS unit: GP-1A (available separately)
    HDMI output: Type C mini-pin HDMI connector
    Hi-speed USB
    Stereo Microphone Input
    WR-1 and WR-R10 wireless remote controller (available separately)
  • Wi-Fi FunctionalityYes (Built-in)
  • GPS GP-1 GPS unit
    GP-1A GPS unit
  • Save/Load Camera settingsYes
Menus
  • Total Custom Settings54
  • My MenuYes
  • Recent SettingsYes
  • Supported Languages Arabic
    Bengali
    Brazilian Portuguese
    Bulgarian
    Chinese (Simplified and Traditional)
    Czech
    Danish
    Dutch
    English
    Finnish
    French
    German
    Greek
    Hindi
    Hungarian
    Indonesian
    Italian
    Japanese
    Korean
    Marathi
    Norwegian
    Persian
    Polish
    Portuguese
    Romanian
    Russian
    Serbian
    Spanish
    Swedish
    Tamil
    Telugu
    Thai
    Turkish
    Ukrainian
    Vietnamese
  • Date, Time and Daylight Savings Time SettingsYes
  • World Time SettingYes
Power
  • Battery / BatteriesEN-EL15 Lithium-ion Battery
  • Battery Life (shots per charge) 1,110 shots (CIPA)
    Movies: Approx. 80 minutes of HD footage
  • AC AdapterEH-5b AC Adapter; requires EP-5B Power Connector (available separately)
  • Battery ChargerMH-25a Quick Charger
Miscellaneous
  • Tripod Socket1/4 in.
  • Approx. Dimensions (Width x Height x Depth)5.4 in. (135.5 mm) x 4.2 in. (106.5 mm) x 3.0 in. (76 mm)
  • Approx. Weight23.9 oz. (675 g)camera body only
  • Operating Environment0–40 °C (+32–104 °F)