The Zip12 secures, protects and charges the wide variety of devices being used today—most tablet, Chromebook™, Ultrabook™, MacBook® and laptop devices with up to a 14.0" screen. The universal and flexible design ensures the charging cabinet you purchase today will work for all future devices, too.
Note:
Part Numbers: North America = DM12-1012-1;Europe = DM12-1012-2;United Kindom/Ireland = DM12-1012-3;Hong Kong/Malaysia/Singapore = DM12-1012-3;Australia/New Zealand = DM12-1012-4;China = DM12-1012-5;Japan = DM12-1012-6
Description: Zip12 Charging Desktop Cabinet (black/silver)
Includes 12 dividers, 2 small device divider stoppers, 6' (1.8 m) country-specific power cord, one country-specific 12-outlet power strip, power on/off switch, security screws and connection hardware, 2 keys
Ships fully assembled
Total Capacity: Up to 12 devices with 1.1"-wide (28 mm) slot; up to 8 devices with 1.9"-wide (48 mm) slot
† Maximum device dimensions: 15.3ʺW x 9.7ʺH (38.9 x 24.6 cm) including case and cord
Maximum adapter dimensions: Brick-style AC adapter = 7ʺH x 3ʺW x 2.2ʺD (17.8 x 7.6 x 5.6 cm). Wall-plug-style AC adapter = 2.2ʺW x 4.7ʺL x 3.9ʺD (5.5 x 12 x 10 cm) including cable strain relief. Cable diameter = 2.6–4.6 mm
‡ Weight capacity: Maximum individual device weight = 5.1 lbs (2.3 kg); top worksurface = 25 lbs (11.3 kg)
Country-specific 12-receptacle outlet strip is designed to work with oversized wall-style and brick-style AC adapters
Uses the AC adapters that come with each device. AC adapters are not included
Cooling/Ventilation: Four 5V DC continuous operation fans keep equipment cool
Country-specific power cord = 6ʹ (1.8 m) long
Environmentally clean: RoHS, REACH, WEEE and EU (94/620EC) packaging compliant
Power System: input/output = 100-240V~, 12-10A, 50/60 Hz
Temperature Range: operating 0° to 30°C (32° to 86°F); storage -40°C to -60°C (-40° to 140°F)
Relative Humidity (maximum): operating 10 to 90% (non-condensing); storage 5% to 95% (non-condensing)
Altitude (maximum): 2000 m (6,562')
Certification (pending)
UL 60950 Safety of Information Technology Equipment, CAN/CSA C22 2 No. 60950; UL 1678 Household, Commercial, and Institutional-Use Carts, Stands, and Entertainment Centers for Use with Audio and/or Video Equipment
ICES-003 Issue 4, Class A
FCC Part 15 Class
RoHS and Reach compliant material used
Product Dimensions: 22"W x 24.5"D x 14"H (56 x 62 x 35.6 cm)
Product Weight: 58.8 lbs (26.7 kg)
Shipping Dimensions: 27.2"W x 25.2"D x 17.2"H (69 x 64 x 44 cm)
Shipping Weight: 69.8 lbs (31.7 kg)
Warranty: Ten (10) years mechanical/workmanship; two (2) years electrical components; one (1) year cables