M32BF-US032S Desktop Computer

The Perfect Home Computer

  • Windows 8.1 or other editions available
  • AMD processors for productive multitasking and energy efficiency
  • NVIDIA® or AMD discrete graphics for the most demanding of tasks
  • ASUS SonicMaster audio technology and intuitive AudioWizard interface for enhanced sound quality
  • SuperSpeed USB 3.0 with Ai Charger
The Perfect Home Computer

ASUS M32 desktop PC performs everything from your daily tasks to playing 4K Ultra HD video with enhanced energy efficiency. Multitask with several apps at once thanks to the latest AMD processor. Power visually demanding programs with discrete NVIDIA and AMD graphics. Whatever you choose to do, M32 makes it happen with unique optimization for increased performance or energy savings when you need it.

Upcompromising Performance
Faster, smarter and more spleasing to the ear

The power to amaze

With the latest AMD processor compatible with FM2+ platform, experience new levels of multitasking performance to do more of what you love, whether it’s online shopping, writing blogs or piecing together last summer’s vacation videos.

Advanced graphics

M32 desktop PC features discrete NVIDIA graphics card that delivers twice the performance of the previous generation. Watch up to 4K Ultra HD video and enjoy smoother visuals and more responsiveness when playing the latest games.

Cool, quiet operation

Giving you reliability with convenience, M32 desktop PC monitors internal temperatures and intelligently adjusts fan speed to ensure efficient cooling while staying under 25dB of sound at idle—quieter than a library.

Music to your ears

M32 desktop PC features ASUS SonicMaster audio technology along with MaxxAudio® from Waves combined to give you finely-tuned surround sound for games and movies through your speakers or headphones.

Sound for each occasion

ASUS AudioWizard is a pre-loaded app with 5 selectable point-and-click audio settings for music, movies, games, voice recording and speech. Each designed to cater to your media preferences.

Ports and Connections
Advanced super speed I/O together with latest technology to comprehend all your needs

Access your data anywhere, anytime

With 100GB of free ASUS WebStorage, keep your data safe in the cloud and access it anywhere you have an internet connect. What’s more, easily share photos and videos with your family and friends through an ASUS WebStorage generated URL link.

All-around connectivity

M32 comes with all the connectivity options you need. Supersize entertainment via HDMI to an HDTV when watching movies or videos. Transfer data up to 10 times faster and charge compatible devices up to 50% faster with Ai Charger SuperSpeed USB 3.0 even with the PC off.

Industry-leading Reliability and Quality
Quality you can trust

Desktop PC leading Choice

ASUS desktops – Most recommended Windows desktop brand

Manufacturer Part Number
M32BF-US032S
EAN/UPC
0886227975976,886227975976
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 8.1

  • Processor

    AMD® A- series Accelerated A10 Processor
    AMD® FM2 Processor

  • Chipset

    AMD A55 FCH

  • Graphic

    AMD® Radeon HD8760 2GB

  • Memory

    12 GB
    DDR3 at 1600MHz

  • Expansion Slots

    1 x PCI-e x 16
    1 x mini PCI-e

  • SATA

    4 x SATA 3Gb/s

  • Storage

    3.5" 2TB Up to 3TB Hard Drive (7200RPM)

  • Optical Drive

    Tray-in Supermulti DVD RW
    Tray-in DVD ROM
    Blu-Ray Disc Combo
    Blu-ray Writer

  • Wireless Data Network

    802.11a/b/g/n/ac, or 802.11a/b/g/n/ac, Bluetooth V4.0

  • Audio

    SonicMaster
    High Definition 5.1 Channel Audio

  • Front I/O Ports

    1 x 6 -in-1 Card Reader
    1 x Headphone
    1 x Microphone
    2 x USB 3.0

  • Card Reader

    6 -in-1: SD/ SDHC/ MS/ MS Pro/ xD/ MMC

  • Dimensions

    9.5 x 20.25 x 19.52 inch (WxHxD)

  • Weight

    11.29 kg
    (24.8 lb)

  • Color

    Black

  • Accessories

    Keyboard (Wired, USB)
    Mouse (USB)
    Chrome Wireless Keyboard and Mouse included in i3 sku only , Wired/Wireless
    Power Cord
    Warranty Card
    Quick Manual

  • Software

    Anti-Virus Trial
    Adobe Acrobat Reader
    Ai Charger ll
    Microsoft Pack
    Office 2010 Starter or Office trial
    Windows 8 games

  • Certificates

    BSMI/CB/CE/CCC