M32AD-US063S Desktop Computer

The Perfect Home Computer

ASUS M32 desktop PC performs everything from your daily tasks to playing 4K Ultra HD video with enhanced energy efficiency. Multitask with several apps at once thanks to the 4th gen Intel® Core™ processor. Power visually demanding programs with discrete NVIDIA graphics. Whatever you choose to do, M32 makes it happen with unique optimization for increased performance or energy savings when you need it.

Upcompromising Performance
Faster, smarter and more pleasing to the ear


The power to amaze

With the latest 4th generation Intel® Core™ processor, experience new levels of multitasking performance to do more of what you love, whether it’s online shopping, writing blogs or piecing together last summer’s vacation videos.

Advanced graphics

M32 desktop PC features discrete NVIDIA or AMD graphics card that delivers twice the performance of the previous generation. Watch up to 4K Ultra HD video and enjoy smoother visuals and more responsiveness when playing the latest games.

Cool, quiet operation

Giving you reliability with convenience, M32 desktop PC monitors internal temperatures and intelligently adjusts fan speed to ensure efficient cooling while staying under 25dB of sound at idle—quieter than a library.

Music to your ears

M32 desktop PC features ASUS SonicMaster audio technology along with MaxxAudio® from Waves combined to give you finely-tuned surround sound for games and movies through your speakers or headphones.

Sound for each occasion

ASUS AudioWizard is a pre-loaded app with 5 selectable point-and-click audio settings for music, movies, games, voice recording and speech. Each designed to cater to your media preferences.

Ports and Connections
Advanced super speed I/O together with latest technology to comprehend all your needs

Access your data anywhere, anytime

With 32GB of free ASUS WebStorage, keep your data safe in the cloud and access it anywhere you have an internet connect. What’s more, easily share photos and videos with your family and friends through an ASUS WebStorage generated URL link.

All-around connectivity

M32 comes with all the connectivity options you need. Supersize entertainment via HDMI to an HDTV when watching movies or videos. Transfer data up to 10 times faster with SuperSpeed USB 3.0.

Desktop PC leading Choice

Leading in satisfaction with reliability

Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users rank ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others. Additionally, PC Mag has recognized ASUS as the leading brand of choice with their Reader's Choice award.

Stringently quality tests

M32 is subjected to a series of rigorous noise, vibration, drop and thermal shock tests to ensure it meets and exceeds industry standards to give you unbeatable reliability.

Featuring the best motherboards

With over 465 million motherboards shipped in the past 24 years, rest assure that your M32 features the finest and most innovative motherboard available for responsive performance and time-tested reliability.



Manufacturer Part Number
M32AD-US063S
EAN/UPC
0886227976058,886227976058
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 8.1

  • Processor

    The 4th generation Intel® Core™ i3/i5/i7/Pentium®/Celeron® Dual-Core Processor

  • Chipset

    Intel® H81

  • Graphic

    NVIDIA® GeForce GT620 1GB/2GB 
    NVIDIA® GeForce GT625 2GB 
    NVIDIA® GeForce GT630 2GB 
    NVIDIA® GeForce GT640 4GB 
    AMD® Radeon HD8350 1GB 
    AMD® Radeon HD8570 2GB 
    AMD® Radeon R5 220 1GB 
    AMD® Radeon R7 240 2GB

  • Memory

    2 GB Up to 16 GB
    Dual Channel, DDR3 at 1600MHz
    2 x DIMMs

  • Expansion Slots

    1 x PCI-e x 1
    1 x PCI-e x 16 
    1 x mini PCI-e

  • SATA

    2 x SATA 3Gb/s
    2 x SATA 6Gb/s

  • Storage

    Up to 4TB SATA 6Gb/s Hard Drive (7200RPM)

  • Optical Drive

    Tray-in Supermulti DVD RW 24X

  • LAN

    10/100/1000 Mbps

  • Audio

    SonicMaster
    High Definition 8 Channel Audio

  • Front I/O Ports

    1 x 6 -in-1 Card Reader
    1 x Headphone
    1 x Microphone
    2 x USB 3.0

  • Back I/O Ports

    3 x USB 2.0 
    1 x HDMI-Out
    1 x VGA(D-Sub)-Out
    1 x RJ45 LAN
    1 x 8 Channel Audio

  • Card Reader

    6 -in-1: SD/ SDHC/ MS/ MS Pro/ xD/ MMC

  • Power Supply

    350 W Peak

  • Dimensions

    6.9 x 16 x 15 inch (WxHxD)
    9.2 x 20.2 x 19.5 inch (WxHxD) ~ inch with Carton

  • Weight

    (18 lb)

  • Accessories

    Keyboard (Wireless, USB)
    Mouse (Wireless, USB)
    Power Cord
    Warranty Card
    Quick Manual

  • Software

    Anti-Virus Trial
    Office Trial