Modern design meets the demands of modern life with the Targus 65W Slim & Light Laptop Charger. The adapter offers quick and convenient charging with built-in surge protection to keep all of your mobile devices safe from unexpected surges and spikes.
It also features an interchangeable tip system, which is convenient for those who own multiple laptops as it provides compatibility across major laptop brands. Slim and light for travel, this charger is smaller than most conventional power adapters and takes up less space in your bag. Get extra charging power without the bulk. The Targus 65W Slim and Light Laptop Charger is designed to support your laptops right out of the box.
Note:
Specifications
Colour: Black
Device Compatibility: Designed for major PC laptops
Other: Country of Origin: China
Size: 15.0 x 5.0 x 11.0 cm
Warranty: 2 Years Limited Warranty
Weight: 0.6kg