SKB iSeries Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a molded-in hinge, patented trigger release latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F).
Note:
Lid Depth: 0.50 in : 1.27 cm
Base Depth: 2.75 in : 6.99 cm
Interior Length: 7.50 in : 19.05 cm
Interior Width: 5.00 in : 12.70 cm
Interior Depth: 3.25 in : 8.26 cm
Interior Cu. Volume: 0.07 cu ft : 0.00 cu m
Exterior Length: 8.36 in : 21.23 cm
Exterior Width: 6.70 in : 17.02 cm
Exterior Depth: 3.83 in : 9.73 cm
Exterior Cu. Volume: 0.12 cu ft : 0.00 cu m
Max. Temperature: 180.00° F : 82.22° C
Min. Temperature: -69.00° F : -56.11° C
Max. Buoyancy: 5.00 lb : 2.00 kg
Carton Length: 9.00 in : 22.86 cm
Carton Width:7.13 in : 18.11 cm
Carton Depth: 4.31 in : 10.95 cm
Carton Cu. Volume: 0.16 cu ft : 0.00 cu m
Product Weight: 1.26 lb : 0.57 kg
Shipping Weight: 1.51 lb : 0.68 kg