Galaxy S6 edge Wallet Flip Cover, Black Sapphire Fabric

The ultra slim Samsung Galaxy S6 edge Wallet Flip Cover features a card pocket for carrying a credit card, debit card, driver’s license, etc.

Wallet Flip Cover

The Samsung Galaxy S 6 edge Wallet Flip Cover was developed with the user’s lifestyle in mind. This smart case, designed to protect and enhance the Galaxy S 6 edge smartphone, combines protection with style and convenience. Accented with either polyurethane leather or fabric and available in multiple colors, this case provides as much style as it does function. Need to travel light? No problem! This ultra slim flip cover features a card pocket for carrying a credit card, debit card, driver’s license, etc.

All around protection without limiting access

The Wallet Flip Cover provides exceptional protection for the smartphone’s screen when not in use and is easily flipped open for full access to the screen when needed.

Auto wake/sleep function

The Samsung Galaxy S 6 edge Wallet Flip Cover will power on your Galaxy smartphone display when opened and power down your display when closed, a convenient option for those needing quick access to their phone’s features.

Designed to fit

Additionally, these cases have been specifically designed for the Samsung Galaxy S 6 edge smartphone. The back easily installs, without making the phone bulky.

Manufacturer Part Number
EF-WG925BBEGUS
EAN/UPC
0887276061023,887276061023
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents Galaxy S6 edge Wallet Flip Cover, Black Fabric

Color Black Fabric

Material Polyester

Compatibility Galaxy S6 edge