Galaxy S6 S-View Flip Cover, Silver Fabric

The Samsung Galaxy S6 S-View Flip Cover protects your screen when it is not in use and is easily flipped open for full access to the screen. When closed, the S-View cover offers instant access to critical features through a unique window interface.

S-View Flip Cover

The Samsung Galaxy S 6 S-View Flip Cover protects your screen when it is not in use and is easily flipped open for full access to the screen. When closed, the S-View cover offers instant access to critical features through a unique window interface, thanks to the Samsung ID chip. View the home screen to check the time, weather and other status items. Accept or reject incoming calls with just a swipe, or reject calls with a preset message. Control your music playback directly on the S-View screen. If you miss anything, notifications are shown in the recent activity menu of your S-View cover. Swipe the right icon to quickly access your phone's camera, without opening the cover, to quickly take pictures or video to capture the moment. Swipe the left icon to access your favorite contacts for easy dialing with your flip cover closed.

The Perfect Combination of Style and Functionality

The Samsung Galaxy S 6 S-View Flip Cover was developed with your busy lifestyle in mind. This smart case, designed to protect and enhance the Samsung Galaxy S 6, is the perfect combination of style and functionality. Not only is the S-View Flip Cover available in multiple attractive colors and either a fabric or polyurethane leather material, the built-in intelligent color system recognizes the case color and automatically matches the view window background with a complementary color for a personalized look. You can even upload your own image for added customization. And with the innovative S-View design, you will never miss important information.

What's New in the Galaxy S 6 S-View Cover?

Pull down notifications/settings bar that shows any and all push notifications your phone receives - not just texts and missed calls
Expandable notifications to view more of what you missed
New cradle design allows for easy, snap-on installation and adds hard plastic protection to the corners of your device

All Around Protection with Smart Features

The Samsung S-View Flip Cover folio case protects the smartphone's screen when it is not in use and is easily flipped open for full access to the screen. The Samsung Galaxy S 6 S-View Flip Cover will power on your Galaxy smartphone when opened and power down your main display when closed - a convenient option for those needing quick access to their phone's features. When closed, the S-View cover offers instant access to critical features, thanks to the Samsung ID chip. Accept or reject incoming calls with just a swipe, or reject calls with a preset message. While on a call, you can mute or switch to speakerphone with a quick press or swipe to end the call. Control your music playback directly on the S-View screen. View the home screen to check the time, weather and other status items and swipe for access to special S-View apps/notifications and your camera. If you miss anything, notifications are shown in the recent activity menu of your S-View cover unless certain phone security settings are activated. Your camera can also be accessed without opening the cover to take pictures or video right in the moment. Lastly, there is a new notification bar that allows you to access more than just missed call and text notifications. Any push notification that comes through on your phone's main notification bar from additional applications is now viewable from the S-View interface. Allows you to manage common settings as well - such as turning Bluetooth or WiFi on/off.

Manufacturer Part Number
EF-CG920BSEGUS
EAN/UPC
0887276060873,887276060873
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents Galaxy S 6 S-View Cover, Silver Fabric

ColorĀ Silver Fabric

Material Polyester

Compatibility Galaxy S 6