Galaxy S6 Protective Cover Black Sapphire

The Samsung Galaxy S6 Protective Cover is a precision designed cell phone case that protects the device without sacrificing style. The shock absorbing rubber edging absorbs any impact the corners of the phone may endure.

The Perfect Combination of Style and Durability

The Galaxy S 6 Protective Cover from Samsung is a precision designed cell phone case that protects the device without sacrificing style. Galaxy cases also feature one of the sleekest Android phone case designs, allowing for both function and fashion. For the Galaxy S 6, specifically, the Protective Cover was engineered to provide basic protection without hiding the most revolutionary Galaxy design to date. While protecting the corners, the Protective Cover exposes the sides of the device revealing its impressive style.

Reliable, All-Around Protection

The Protective Cover protects your Galaxy S 6 in a number of ways. The shock absorbing rubber edging absorbs any impact the corners of the phone may endure while offering assistance to grip your device while in use or while removing it from pockets/bags. Each case is also custom-fit to the Galaxy S 6 to prevent dirt build up and protect the back of your device from scratches.

Easy installation

The Samsung Protective Cover fits tight against your Galaxy S 6, providing it with a rigid shell that protects against bumps and drops. The cover installation is effortless and can be done in just a few seconds.

Complete Access to Buttons and Ports

Some mobile cases can restrict the device's functionality. However, each Samsung mobile case is designed to allow easy access to all ports and buttons. Samsung cases are built to the specifications of the phone to ensure an exact fit and maintain the full functionality of the device.

Colors to Match Your Style

The Protective Cover Clear cases for Samsung Galaxy S 6 are available in a variety of stylish accent colors, so you can choose the color that fits you best.

Manufacturer Part Number
EF-YG920BBEGUS
EAN/UPC
0887276079561,887276079561
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents      Galaxy S6 Protective Cover, Black

Color                         Black

Material                     Polyurethane

Compatibility            Galaxy S6