Galaxy S6 Protective Cover Clear Gold

The Samsung Galaxy S6 Protective Cover, Clear is a precision designed cell phone case that protects the device without sacrificing style. It combines basic hard plastic protection with the ability to see the maximum amount of your Galaxy S6's design.

Manufacturer Part Number
EF-QG920BFEGUS
EAN/UPC
0887276079608,887276079608
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents        Galaxy S6 Protective Cover, Clear Gold

Color                           Clear Gold

Material                       Polycarbonate

Compatibility               Galaxy S6