Galaxy S 6 edge S-View Flip Cover, Clear Gold

The S-View Flip Cover, Clear allows you to see through the entire front folio, a perfect complement to your stylish Galaxy S 6 edge, and interact with incoming calls, alarms and events.

S-View Flip Cover

The Samsung Galaxy S 6 edge S-View Flip Cover, Clear protects your entire handset, including your screen, when it is not in use and is easily flipped open for full access to your device. When closed, the S-View Cover, Clear offers instant, full screen access to critical information, thanks to the Samsung ID chip. Press the power key to check the time, weather and other status items like missed calls and texts. Accept or reject incoming calls with just a swipe through the front folio. The S-View Cover, Clear allows you to see through the entire front folio, a perfect complement to your stylish Galaxy S 6 edge, and interact with incoming calls, alarms and events.

The Perfect Combination of Style and Functionality

The Samsung Galaxy S 6 edge S-View Flip Cover, Clear was developed with your busy lifestyle in mind. This smart case, designed to protect and enhance the Samsung Galaxy S 6 edge, is the perfect combination of style and functionality. The S-View Cover, Clear is available in multiple attractive tinted transparent colors, and with the innovative S-View design, you'll keep your phone protected without missing important information.

All Around Protection with Smart Features

The Samsung S-View Flip Cover, Clear protects the smartphone's screen when it is not in use and is easily flipped open for full access to your device. The Samsung Galaxy S 6 edge S-View Flip Cover, Clear will power on your Galaxy smartphone when opened and power down your main display when closed - a convenient option for those needing quick access to their phone's features but are still looking for all-around protection. When closed, the S-View cover offers instant access to critical features, thanks to the Samsung ID chip. Accept or reject incoming calls with just a swipe. Press the power button while your case is closed to check the time, weather and other status items. If you miss anything, notifications are shown so you can preview what you missed.

Manufacturer Part Number
EF-ZG925BFRGUS
EAN/UPC
0887276062099,887276062099
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents   Galaxy S 6 edge S-View Cover, Clear Gold

Color                      Clear Gold

Material                  Polycarbonate

Compatibility         Galaxy S 6 edge