Uniflair Floorstand 457mm (18in) - Frame 6

Manufacturer Part Number
ACFS76092
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical

Maximum Height: 18.00 inches (457 mm)

Maximum Width: 85.04 inches (2160 mm)

Maximum Depth: 33.66 inches (855 mm)

Net Weight: 111.00 lbs. (50.35 kg)

Shipping Weight: 118.00 lbs. (53.52 kg)

Shipping Height: 22.00 inches (559 mm)

Shipping Width: 90.00 inches (2286 mm)

Shipping Depth: 38.00 inches (965 mm)

Conformance

Sustainable Offer Status

RoHS: Compliant

REACH: REACH: Contains No SVHCs