ProDisplay P202 20-inch Monitor (ENERGY STAR)(K7X27A8)

Pair your HP Pro PC with the HP ProDisplay P202 Monitor, a sleek display that delivers essential presentation features and advanced connectivity for your everyday business productivity at a highly affordable price point.

High-speed connection for HD imagery.

Experience stunning HD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get legacy device compatibility from the VGA connector.

Create an efficient, easy-to-use workspace.

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Be energy smart.

Reduce power consumption and help lower your costs with an intelligent, energy-efficient, low halogen design that is ENERGY STAR and TCO certified and EPEAT Gold registered.

Additional featuresHD image presentation.
  • Enjoy crisp, clear HD color for all of your content on the 20-inch diagonal screen with 1600 x900 resolution, 5 ms response time, and 1000:1 contrast ratio.
Plan ahead.
  • Get a stable product lifecycle and minimum one-year lifespan. This Global Series display is also available around the world, so you can deploy across your business.
Place it where you need it.
  • Free up valuable desk space with mounting options5 enabled by the 100-mm VESA pattern, including the HP Adjustable Dual Display Stand, which holds two displays in a single-stand footprint. Select the head-only model5 if you don’t need a stand.
Complete the picture.
  • Customize a total solution with options designed for your display.
Your monitor’s new best friend.
  • Design the screen for how you work with HP Display Assistant software.
Global reassurance.
  • Rest assured that your IT investment is supported by a three-year standard limited warranty. Select HP Care Pack Services to extend your protection beyond the standard limited warranties.

Manufacturer Part Number
K7X27A8#ABA
EAN/UPC
0888793866405,888793866405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal): 20"
Panel active area : 17.43 x 9.8 in
Aspect ratio: 16:9
Native resolution: 1600 x 900
Resolutions supported :
1600 X 900
1440 X 900
1280 X 1024
1280 x 800
1280 X 720
1024 X 768
800 X 600
640 X 480
Pixel pitch: 0.276 mm
Brightness: 250 cd/m² 1 
Contrast ratio: 1000:1 static
5000000:1 dynamic 1 
View angle: 170° horizontal
160° vertical
Response time: 5 ms on/off 1 
Product color: Black
Tilt and swivel angle: Tilt: -5 to +22°
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)

Connectivity
Input connector: 1 VGA
1 DisplayPort 1.2

Dimensions and weightDimensions and weight : Weight: 7.7 lb (3.5 kg)
(With stand)
Product dimensions without stand (W x D x H): 18.98 x 1.87 x 14.14 in (48.2 x 4.75 x 35.92 cm)
Product dimensions with stand (W x D x H): 18.98 x 7.35 x 14.14 in (48.2 x 18.66 x 35.92 cm)

Power and operating requirements
Power :
Input voltage: 100 to 240 VAC
Power consumption :
17.8 W (maximum)
16.5 W (typical)
0.5 W (standby)
Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range : 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen 2 

Certification and compliance
Certifications and compliances :
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified
ISC
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE

What's included
Warranty : Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc.
What's in the box :
AC power cord
VGA cable
DisplayPort cable
CD (includes user guide, warranty, drivers)
HP Display Assistant software

1  All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2  External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.