ProDisplay P202m 20-inch Monitor (ENERGY STAR)(K7X28A8)

Complement your HP Pro PC with the HP ProDisplay P202m Monitor, a sleek display that delivers essential presentation features, integrated audio speakers, and advanced connectivity for your everyday business productivity, all at a highly affordable price point.

Now hear this.

Enjoy stereo audio at the display—no external speakers required! With an audio signal streamed over the DisplayPort connection or the traditional audio jack, you get a complete media experience without the extra clutter.

High-speed connection for HD imagery

Experience stunning HD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get legacy device compatibility from the VGA connector.

Create an efficient, easy-to-use workspace

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Additional features
Be energy smart

  • Reduce power consumption and help lower your costs with an intelligent, energy-efficient, low halogen design that is ENERGY STAR and TCO certified and EPEAT Gold registered.
HD image presentation
  • Enjoy crisp, clear HD color for all of your content on the 20-inch diagonal screen with 1600 x900 resolution, 5 ms response time, and 1000:1 contrast ratio.
Place it where you need it
  • Free up valuable desk space—the integrated 100-mm VESA pattern supports wall or HP Single Monitor Arm mounting. Select the head-only model if you don’t need a stand at all.
Complete the picture
  • Customize a total solution with options designed for your display.
Your monitor’s new best friend
  • Design the screen for how you work with HP Display Assistant software.
Global reassurance
  • Rest assured that your IT investment is supported by a three-year standard limited warranty. Select HP Care Pack Services to extend your protection beyond the standard limited warranties.

Manufacturer Part Number
K7X28A8#ABA
EAN/UPC
0888793866665,888793866665
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Panel active area : 442.8 x 249.1 mm
Aspect ratio: 16:9
Native resolution: 1600 x 900
Resolutions supported :
1600 X 900
1440 X 900
1280 X 1024
1280 x 800
1280 X 720
1024 X 768
800 X 600
640 X 480
Pixel pitch: 0.276 mm
Brightness: 250 cd/m²  
Contrast ratio: 1000:1 static
5000000:1 dynamic  
View angle: 170° horizontal
160° vertical
Response time: 5 ms on/off 1 
Tilt and swivel angle: Tilt: -5 to +22°
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)

Connectivity
Input connector: 1 VGA
1 DisplayPort 1.2
Ports: 1 audio

Dimensions and weight
Weight: 3.45 kg (7.59 lb)
(With stand)
Product dimensions without stand (W x D x H): 48.2 x 4.75 x 35.92 cm (18.98 x 1.87 x 14.14 in)
Product dimensions with stand (W x D x H): 48.2 x 18.66 x 35.92 cm (18.98 x 7.35 x 14.14 in)

Power and operating requirements
Power :
Input voltage: 100 to 240 VAC
Power consumption :
24.46 W (maximum)
23.6 W (typical)
0.5 W (standby)
Operating temperature range: 5 to 35°C
(41 to 95°F)
Operating humidity range : 20 to 80% RH
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen 2 

Certification and compliance
Certifications and compliances :
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified
ISC
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE

What's included
What's in the box :
AC power cord
VGA cable
DisplayPort cable
Audio cable
CD (includes user guide, warranty, drivers)
HP Display Assistant software

1  All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2