ProDisplay P202 20-inch Monitor (ENERGY STAR)

Pair your HP Pro PC with the HP ProDisplay P202 Monitor, a sleek display that delivers essential presentation features and advanced connectivity for your everyday business productivity at a highly affordable price point.

Manufacturer Part Number
K7X27AA#ABA
EAN/UPC
0888793866214,888793866214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal): 20"
Panel active area : 442.8 x 249.1 mm
Aspect ratio: 16:9
Native resolution: 1600 x 900
Resolutions supported :
1600 X 900
1440 X 900
1280 X 1024
1280 x 800
1280 X 720
1024 X 768
800 X 600
640 X 480
Pixel pitch: 0.276 mm
Brightness: 250 cd/m²
Contrast ratio: 1000:1 static
5000000:1 dynamic
View angle: 170° horizontal
160° vertical
Response time: 5 ms on/off
Product color: Black
Tilt and swivel angle: Tilt: -5 to +22°
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)

Connectivity
Input connector: 1 VGA
1 DisplayPort 1.2

Dimensions and weight
Weight: 3.5 kg (7.7 lb)
(With stand)
Product dimensions without stand (W x D x H): 48.2 x 4.75 x 35.92 cm (18.98 x 1.87 x 14.14 in)
Product dimensions with stand (W x D x H): 48.2 x 18.66 x 35.92 cm (18.98 x 7.35 x 14.14 in)

Power and operating requirements
Power :
Input voltage: 100 to 240 VAC
Power consumption :
17.8 W (maximum)
16.5 W (typical)
0.5 W (standby)
Operating temperature range: 5 to 35°C
(41 to 95°F)
Operating humidity range : 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen 2 

Certification and compliance
Certifications and compliances
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified
ISC
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE

What's included
Warranty : Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc.

What's in the box
AC power cord
VGA cable
DisplayPort cable
CD (includes user guide, warranty, drivers)
HP Display Assistant software