Metered PDUMH15-ISO 14-Outlets PDU

Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional equipment is added. Set of 3 front-panel LEDs provide notification of wiring fault, protection present and line OK status. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.

Manufacturer Part Number
PDUMH15-ISO
EAN/UPC
0037332183248,037332183248
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Metered


OUTPUT

Output Capacity Details: 1.52kW (127V), 1.44kW (120V), 1.2kW (100V) / 15A total capacity (Agency de-rated to 12A); 12A max per outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (14) 5-15R
Output Nominal Voltage: 100; 120; 127
Overload Protection: 15A Breaker


INPUT

PDU Input Voltage: 100; 120; 127
Recommended Electrical Service: 15A 120V; For best results, connect the PDU only to true sine wave mains, generator or UPS power source (avoid connecting to UPS systems producing modified sine wave, PWM sine wave and other non-sinusoidal waveforms)
Maximum Input Amps: 15
Maximum Input Amps Details: Agency de-rated to 12A continuous
PDU Plug Type: NEMA 5-15P
Input Cord Length (ft.): 15
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Two digit current meter reports PDU output load in amps
Front Panel LEDs: Set of 3 diagnostic LEDs continuously report status for LINE OK (green), suppressor or wiring FAULT (red) and PROTECTION PRESENT (green)
Switches: No power switch


SURGE / NOISE SUPPRESSION

AC Suppression Joule Rating: 3840
AC Suppression Response Time: NM = 0 ns. CM = <1 ns
Protection Modes: Includes full normal mode (H-N) and common mode (N-G / H-G) line surge suppression
Clamping Voltage (RMS): 140
AC Suppression Surge Current Rating: 60,000 amps
EMI / RFI Filtering: 40-80 dB
Immunity: Conforms to IEEE 587 / ANSI C62.41


PHYSICAL

Minimum Required Rack Depth (inches): 7.5
Shipping Dimensions (hwd / in.): 2.25 x 20.5 x 10
Shipping Weight (lbs.): 5.2
Unit Dimensions (hwd / in.): 1.75 x 17.5 x 4.5
Unit Weight (lbs.): 4.6
Material of Construction: Sheet Metal
Form Factors Supported: 1U rackmount, 0U vertical rackmount, wall-mount, and under-counter installation
PDU Form Factor: Horizontal (1U, 2U, etc)


ENVIRONMENTAL

Storage Temperature Range: +5F to +122F (-15 to 50C)
Relative Humidity: 5-95% non-condensing
Operating Elevation (ft.): 0-10,000


SPECIAL FEATURES

TVSS Grounding: Rear grounding lug


CERTIFICATIONS

Certifications: Tested to UL1449 3rd Edition (USA) and CSA (Canada), RoHS Compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty