Metered PDUMV16HV 38-Outlets PDU

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.

Manufacturer Part Number
PDUMV16HV
EAN/UPC
0037332182876,037332182876
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Metered


OUTPUT

Output Capacity Details: 3.84kW (240V), 3.68kW (230V), 3.52kW (220V), 3.2kW (200V) / 16A total capacity; 16A max per C19 outlet; 12A (10A CE) max per C13 outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (32) C13; (6) C19
Output Nominal Voltage: 200; 220; 230; 240
Overload Protection: n/a


INPUT

PDU Input Voltage: 200; 220; 230; 240
Recommended Electrical Service: 16A 230V
Maximum Input Amps: 16
PDU Plug Type: IEC-309 16A BLUE (2P+E)
Input Cord Length (ft.): 10
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Digital meter reports PDU output current in amps
Switches: n/a


PHYSICAL

Shipping Dimensions (hwd / in.): 64.9 x 3 x 5
Shipping Weight (lbs.): 7.9
Unit Dimensions (hwd / in.): 63.75 x 2.25 x 3.75
Unit Weight (lbs.): 5.3
Material of Construction: Aluminum
Form Factors Supported: 0u vertical installation in equipment racks, plus under-counter and wallmount
PDU Form Factor: Vertical (0U)


ENVIRONMENTAL

Relative Humidity: 0-95% non-condensing


CERTIFICATIONS

Certifications: Tested to CE (IEC 60950-1), GOST (Russia), Class A (Emissions),


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty