Tripp Lite Metered PDU / Power Distribution Unit with Isobar Surge Suppression offers real-time local reporting of load level in amps, plus premium ISOBAR network-grade AC surge and noise suppression. Digital display continuously reports PDU output current to prevent circuit overloads as additional equipment is added. Set of 3 front-panel LEDs provide notification of wiring fault, protection present and line OK status. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.
Note:
Specifications
OVERVIEW
PDU Type: Metered
OUTPUT
Output Capacity Details: 2.03kW (127V), 1.92kW (120V), 1.6kW (100V) / 20A total capacity (Agency de-rated to 16A); 16A max per 5-15/20R outlet; 12A max per 5-15R outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (2) 5-15R; (12) 5-15/20R
Output Nominal Voltage: 100; 120; 127
Overload Protection: 20A circuit breaker
INPUT
PDU Input Voltage: 100; 120; 127
Recommended Electrical Service: 20A 120V; For best results, connect the PDU only to true sine wave mains, generator or UPS power source (avoid connecting to UPS systems producing modified sine wave, PWM sine wave and other non-sinusoidal waveforms)
Maximum Input Amps: 20
Maximum Input Amps Details: Agency de-rated to 16A continuous
PDU Plug Type: NEMA 5-20P; NEMA L5-20P
Input Cord Length (ft.): 15
Input Phase: Single-Phase
USER INTERFACE, ALERTS & CONTROLS
Front Panel LCD Display: Two digit current meter reports PDU output load in amps
Front Panel LEDs: Set of 3 diagnostic LEDs continuously report status for LINE OK (green), suppressor or wiring FAULT (red) and PROTECTION PRESENT (green)
Switches: No power switch
SURGE / NOISE SUPPRESSION
AC Suppression Joule Rating: 3840
AC Suppression Response Time: NM = 0 ns. CM = <1 ns
Protection Modes: Includes full normal mode (H-N) and common mode (N-G / H-G) line surge suppression
Clamping Voltage (RMS): 140
AC Suppression Surge Current Rating: 60,000 amps
EMI / RFI Filtering: 40-80 dB
Immunity: Conforms to IEEE 587 / ANSI C62.41
PHYSICAL
Minimum Required Rack Depth (inches): 9.5
Shipping Dimensions (hwd / in.): 2.25 x 20.5 x 10
Shipping Weight (lbs.): 5.2
Unit Dimensions (hwd / in.): 1.75 x 17.5 x 4.5
Unit Weight (lbs.): 4.6
Material of Construction: Metal
Form Factors Supported: 1U rackmount, 0U vertical rackmount, wall-mount, and under-counter installation
PDU Form Factor: Horizontal (1U, 2U, etc)
ENVIRONMENTAL
Storage Temperature Range: +5 to +122F (-15 to 50C)
Relative Humidity: 5 to 95% non-condensing
Operating Elevation (ft.): 0-10,000
SPECIAL FEATURES
TVSS Grounding: Rear grounding lug
CERTIFICATIONS
Certifications: Tested to UL1449 3rd Edition (USA) and CSA (Canada), RoHS Compliant
WARRANTY
Product Warranty Period (Worldwide): 2-year limited warranty