2.5" SATA III SSD

2.5" SATA III SSD (Premium with Iron Case)

Featuring the sturdy and quality iron case, the latest SATA III 6Gb/s interface and a powerful controller, Transcend's SATA III 6Gb/s SSDs are the ideal high-speed, lightweight and shockproof replacement for traditional rotating hard drives. Boasting an industry-standard 2.5" form factor and super slim thickness of just 7mm, Transcend SSDs provide superior performance and reliability to notebooks, desktops, servers and workstations.

Features

  • Advanced Global Wear-Leveling and Block management for reliability
  • Supports Advanced Garbage Collection
  • Features a DDR3 DRAM cache
  • Built-in ECC (Error Correction Code) functionality
  • Advanced power shield to prevent data loss in the event of a sudden power outage
  • Supports DEVSLP mode
  • Supports Enhanced S.M.A.R.T. function
  • RoHS compliant
  • Provides great shock resistance
  • Slim, elegant and light design

Manufacturer Part Number
TS64GSSD420I
EAN/UPC
0760557831457,760557831457
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface(connector): SATA 22 pins
Form Factor: 2.5"
Flash Type: MLC
Capacity(GB): SSD420 & SSD420I: 64GB / 128GB / 256GB
Max. R/W Performance(MB/s) (Vary by density): SSD420/SSD420I: Read: 560MB/s, Write: 460MB/s
Op. Voltage(V): 5V±5%
Power Consumption(W): 3.46W (Active), 0.3W (Idle)

Op. Temp.(℃):

  • SSD420: 0℃~70℃
  • SSD420I: -40℃~85℃
Storage Temp.(℃): -40℃~85℃
Humidity(%): 0%~95%
Shock(G): 1500 G, 0.5ms
Vibration(Hz/G): 5.0G (Peak-to-Peak), 5Hz to 800Hz (Frequency)
Dimensions(mm): 99.8mm × 69.8mm × 7.0mm (3.93" x 2.75" x 0.28")
Weight(g): 95 g
MTBF(hours): 1,500,000 hours
Warranty: Three-year Limited Warranty *(The 3-year warranty does not apply when SSD Scope's wear-out indicator shows 0% within 3 years)