DWU555-GS DLP Projector

Featuring laser phosphor illumination, the Christie DWU555-GS 1DLP® projector eliminates the need for lamp and filter replacements, providing 20,000 hours of low-cost operation. With its small footprint, low-weight, quiet operation and a full suite of lenses, the Christie DWU555-GS is ideal for boardrooms, higher education, houses of worship and smaller location-based entertainment venues.

Manufacturer Part Number
140-007120-01
EAN/UPC
0679856035872,679856035872
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brightness:

  • 5400 ANSI (typical)

Contrast:
  • 2,000,000:1 with Christie RealBlack™ enabled, 250:1 ANSI(nominal)

Display:
  • 1DLP 0.67" DMD

Resolution:
  • 1920 x 1200 (16:10)

Illumination:
  • Solid State (Laser Phosphor)

Illumination Life:
  • 20,000 hrs

Inputs:
  • HDMI x 1
  • DVI-D x 1 (digital only)
  • DisplayPort x 1
  • HD15 x 1
  • Composite video x 1 (RCA)
  • S-Video x 1 (mini DIN)
  • Component video (Y/Pb/Pr)
  • USB x 1 (type B mini) - display over USB
  • USB x 1 (type A) - image viewer or WiFi dongle (optional)
  • RJ45 x 1

Signals:
  • HDTV formats VGA through to WUXGA (1920 x 1200)

Pixel clock:
  • 162 MHz

Scan rates:
  • Horizontal 15 kHz to 100 kHz
  • Vertical: 24 Hz to 85 Hz

Monitor out:
  • HD15 x 1

Networking:
  • RS-232 in
  • Ethernet (10/100) RJ45 with ChristieNET connectivity
  • Built-in backlit keypad
  • Compatible with Crestron Connected, AMX Discovery

Standard accessories:
  • IR remote w/ wired remote jack (wire not included)
  • AC line cord for projector head
  • User manual

Optional accessories:
  • 1DWUSB-BGN (wireless dongle for video and control) (133-113106-XX)
  • Warp module (133-111104-XX)
  • Cable cover (140-106108-XX white | 140-106119-XX black)
  • Ceiling mount (108-506102-XX)
  • Portrait side cover (140-108100-XX white | 140-108111-XX black)
  • Christie One Mount (108-506102-XX)

Lens mount:
  • Tool-free lens insertion system
  • Boresight adjustable
  • Motorized horizontal and vertical lens offset
  • Motorized zoom and focus adjustment

Offsets:
  • +/-100% vertical (+/-600 pixels)
  • +/-30% horizontal (+/-288 pixels)

Power:
  • voltage: 100-240VAC @ 50/60 Hz
  • consumption: 520W max, 340W eco mode
  • current: 6.0A max

Dissipation:
  • 1774 BTU/hr max, 1160 BTU/hr Eco Mode

Audible noise:
  • Standard Mode: 38dB(A), Eco Mode: 34dB(A)

Dimensions (L x W x H):
  • physical: 19.88 x 18.31 x 7.48" (505 x 465 x 190 mm) without feet
  • shipping: 31.89 x 23.43 x 13.43"

Weight:
  • physical: 35.0 lbs (15.9 kg)
  • shipping: 47.8 lbs (21.7 kg)

Operating environment:
  • temperature: 5 to 40°C (40 to 104°F)
  • humidity: 0 to 90% non-condensing

Regulatory:
  • UL/CSA/IEC 60950-1
  • FCC Class A, CE, CCC, KC, EAC, PSE, C-tick, CU, SABS, BIS, VCCI, RCM and South Africa
  • This product conforms to all relevant European directives, standards, safety, health and environmental concerns
  • RoHS, REACH, WEEE

Limited warranty:
  • 3 years parts and labor on the projector
  • 3 years or 15,000 hours parts and labor on the illumination system*
  • Contact an authorized Christie representative for full details of our limited warranty