ElitePad 1000 G2 Healthcare/Rugged Tablet Shoulder Strap

Keep your HP ElitePad Rugged or Healthcare Tablet within arm’s reach with the handy HP ElitePad 1000 G2 Healthcare/Rugged Tablet Shoulder Strap that attaches to the tablet so you can carry it over your shoulder or as a crossbody while you work on other tasks.

Manufacturer Part Number
L8L92UT
EAN/UPC
0889296305514,889296305514
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 0.22 lb
Minimum dimensions (W x D x H): Strap Length: Adjustable from 29.1 in from middle of pad; Strap Width: 0.78 in; Shoulder Pad Width: 1.69 in - thickest point in the middle;
What's in the box: Shoulder Strap
Warranty: One-year limited warranty