SuperNOVA 1600 T2 Power Supply

Ready for 4th Generation Intel Core Processors (C6/C7 Idle Mode)

Introducing the EVGA SuperNOVA 1600 T2 power supply. This power supply raises the bar with 1600W of continuous power delivery and 94% (115VAC) / 96% (220VAC~240VAC) efficiency. A fully modular design reduces case clutter and 100% Japanese Capacitors ensures that only the absolute best components are used. What does that mean? The best stability, reliability, overclockability and unparalleled control. The EVGA SuperNOVA 1600 T2 is the ultimate tool to eliminate all system bottlenecks and achieve unrivaled performance.

Manufacturer Part Number
220-T2-1600-X1
EAN/UPC
0843368032722,843368032722
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length:
ATX Cable: 1x 600mm (m)
EPS Cable: 2x 750mm (m)
PCIE Cable: 5x 750mm, 900mm (m) 4x 750mm (m)
SATA Cable: 4x 550mm, 650mm, 750mm (m), 850mm (m)
Four-Pin Peripheral Cable: 2x 550mm, 650mm, 750mm (m)
Floppy Adapter: 2x 100mm
AC Power: 1x 1800mm (m)
Modular Cable Type: Full

Connector Quantity :
24 Pin ATX: 1x
EPS (CPU): 2x 8pin (4+4)
PCIE: 9x 8pin (6+2), 5x 6pin
SATA: 16x
Four-Pin Peripheral: 6x
Floppy: 2x


Power Specs:
AC Input: 115 - 240 VAC, 17-10A, 50 - 60 Hz
Rail: +3.3V: +5V: +12V: +5Vsb: -12V
Max output: 24A: 24A: 133.3A: 3A: 0.5A
133.3A
120W: 1599.6W: 15W: 6W
Total: 1600W @ +50C


Additional Details :
Operating Temperature: 0° to 50° C
Japanese Capacitors: 100%
ECO Mode: Yes
MTBF: 100,000 Hours
Net Weight: 8 lbs
Size: 85mm (H) x 150mm (W) x 225mm (L)
Approvals: TUV, CB, CE, FCC, RCM, cTUVus, BSMI, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 140mm Double Ball Bearing