Wireless N300 Home Router

Simple Wireless Home Network Sharing and Connectivity

Delivering wireless connectivity at speeds of up to 300 Mbps with the 802.11n technology, the ZyXEL NBG-418N v2 Wireless N300 Home Router is a wide-coverage wireless solution ideal for homes. The NBG-418N v2 provides stable, reliable wireless connectivity for Web browsing, file exchange, media streaming and online gaming.

Compliant with 802.11n with data transfer rates of up to 300 Mbps

With wireless speeds of up to 300 Mbps to the 802.11n technology, the ZyXEL NBG-418N v2 features bandwidth management that enables you to prioritize network traffics, making it ideal for streaming, online gaming and Web browsing throughout your home.

Two omni 5 dBi antennas for stable data transmission and wider coverage

With two omni 5 dBi antennas, the ZyXEL NBG-418N v2 provides a wider wireless range for you to enjoy wireless services throughout the home network and even in your backyard. You’ll enjoy stable, reliable wireless connections for Web browsing, file exchange and multimedia streaming everywhere at home.

Wi-Fi Protected Setup (WPS) for quick, easy wireless security setup

The ZyXEL NBG-418N v2 features WPS that allows users to quickly establish network security simply by pressing the WPS button on the router.

Manufacturer Part Number
NBG418NV2
EAN/UPC
0760559122614,760559122614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

Wireless Standard

  • 802.11 b/g/n
Wireless Transfer Rate
  • Transmit: 300 Mbps*
  • Receive: 300 Mbps*
Wireless Security
  • 64/128 bit WEP, WPA-PSK/WPA2-PSK
WLAN Features
  • Access point mode
  • Universal repeater mode
  • Wi-Fi Protected Setup (WPS)
  • Wi-Fi Multimedia (WMM)
  • Wireless scheduling
  • Wireless output power management
  • Auto channel selection
  • MAC address filtering
Routing
  • Network Address Translation (NAT)
  • Connection type: Static IP, DHCP, PPPoE, PPTP
  • DHCP server/client
  • Dynamic DNS
  • Bandwidth management
  • Auto-IP change
  • IPv6
  • UPnP
VPN Pass-through
  • IPSec
  • PPTP
  • L2TP
Firewall
  • Denial of service (DoS) prevention
System Management
  • Online firmware upgrade

Hardware Specifications
  • WAN: One 10/100 Mbps Ethernet RJ-45 port with auto MDI/MDIX support
  • LAN: Four 10/100 Mbps Ethernet RJ-45 ports with auto MDI/MDIX support
  • LED indicators:
    • Power
    • WLAN
    • WAN
    • WPS
  • Two 5 dBi external antennas
  • Button:
    • Power on/off button
    • WPS/Reset button
  • Power: 5 V DC, 1 A
  • Power consumption: 3.5 watt max.
Physical Specifications
  • Item dimensions (W x D x H): 142 x 102 x 23 mm (5.59" x 4.01" x 0.91")
  • Item weight: 148 g (0.33 lb.)
  • Packing dimensions (W x D x H): 270 x 74 x 164 mm (8.1" x 2.22" x 4.92")
  • Packing weight: 426 g (0.94 lb.)
Environmental Specifications
  • Operating Environment
    • Temperature: 0°C to 40°C (32°F to 104°F)
    • Humidity: 10% to 90% (Non-condensing)
  • Storage Environment
    • Temperature: -30°C to 70°C (-22°F to 158°F)
    • Humidity: 10% to 95% (Non-condensing)
Certification
  • Safety: CE LVD, BSMI
  • EMC: CE, FCC, IC, BSMI
Packing Contents
  • Wireless router
  • Power adapter
  • Ethernet cable
  • Quick start guide
  • Warranty card
*The maximum wireless data transfer rate of up to 300 Mbps for 2.4 GHz which is derived from IEEE Standard 802.11 specifications. Actual data transfer rate will vary from network environment including: distance, network traffic, building site materials/construction, interference from other wireless devices, and other adverse conditions.