Performance of Flash at the Price of Disk
Tegile offers an extensive line of hybrid storage solutions as part of the Intelligent Flash Array portfolio. Tegile hybrid arrays leverage the performance of flash, the density of hard disks and the rich features of IntelliFlashâ„¢ operating system, to deliver a compelling storage platform that accelerates a wide variety of workloads in the enterprise.
Fully redundant with active/active controllers, these arrays are built for enterprise datacenters with resilience, data availability and data protection in mind. With Tegile hybrid arrays, you no longer have to compromise between performance, capacity and cost for accelerating and protecting your enterprise applications.
Note:
Model: T3200
Capacity Optimized
Platform Configuration
Type: Hybrid
DRAM Memory: 192 GB
Flash Memory: 2 TB
Storage Capacity
Min: Raw Capacity: 36 TB
Max: Raw Capacity: 180 TB
Physical
Form Factor (Rack Units): 3U
Weight (Lbs): 90
Power (W): 535
Network Connections
1 Gbps Ethernet Ports: 12
1 Gbps IP-KVM Lightsout Management Port: 2
Optional Connectivity: Dual-port 4/8 Fibre Channel, Dual-port 10GbE Copper/Fiber, Quad-port 1 Gbps Ethernet
Software Services Included
Protocols: SAN Protocol Support (iSCSI, Fibre Channel), NAS Protocol Support (NFS, CIFS, SMB 3.0)
Data Services: De-duplication, Compression, Thin Provisioning, Snapshots, Remote Replication, Application Profiles
Management: Web browser, SSH, IP-KVM
Data Security: Inline 256-bit AES Encryption for Data-at-Rest
Redundancy: No single point of failure, Active-Active High Availability Architecture
Warranty
Basic: 24x7 support via email and phone, next business day hardware replacement for defective parts and software updates for first 90 days.
Optional: See IntelliCare Support Program for more information