When you need a compact, mobile mouse that offers Bluetooth wireless performance and comfort, this mouse has everything you need to be productive. Bluetooth technology allows you to save a valuable USB port for other accessories. 1000 dpi laser sensor provides high-definition tracking with smooth accuracy for optimal performance. Two-button, scroll-wheel design is perfect for mobile right-handed or left-handed users. Mouse is compatible with Windows and Mac operating systems.
Note:
UPC: 085896724513
Best For:
Colour Group: Black
Compatibility:
Controls: Scrollwheel
Features:
Optimised For: Portability
Range (ft/m): 30/10
Wireless Type: Bluetooth
Dimensions: 3.8” x 2.3” x 1.3” (96.4mm x 58mm x 33mm)
Weight: 80 grams
Battery Type: 1 AA Battery