RAYO R4 Mini Projector

Entertainment on the go

The new Mini RAYO R4 isn’t just a projector; it’s the perfect companion for both work and leisure. Light and compact, it fits perfectly into your pocket, giving you the freedom to take it anywhere.

  • Long Lasting Battery Life
  • Slim Design with Portability
  • Plug and Play

Manufacturer Part Number
2734V481AA
EAN/UPC
4549292017267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display:  
Type: 0.24" VGA
Screen size: Max. 93"(62" @ 2m)
Resolution: 640 x 480
Aspect Ratio: 4 : 3
Brightness: 50 Ansi Lumens
Contrast: 800 : 1
Light Source: (R/G/B) LED
Lamp Life (hours): 10,000
Offset Function: 0%
Keystone: N/A
Input: Mini HDMI / MHL
Output : Audio out
Built-in Speaker: Mono
Built-in Battery:  
Power: 12.58Wh (7.4V / 1,700mAh)
Charging time: Max. 3hrs.
Operating time: 2.5hrs.
Dimensions: 71 x 124 x 20mm
Weight: 169g
Accessories: AC Adapter, HDMI Cable, MHL Cable, 5 - 11 Pin Gender Tripod, Manual
AC Adapter: 100 – 240V, 50 – 60HZ
Product: 12V, 1.5A
Warranty: 1 year