SuperNOVA 1050 GS Power Supply

Manufacturer Part Number
220-GS-1050-V1
EAN/UPC
0843368031930,843368031930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Details

Cable Length


ATX Cable: 1x 600mm (m)
EPS Cable: 2x 750mm (m)
PCIE Cable: 4x 600mm, 700mm (m), 2x 600mm
SATA Cable: 4x 550mm, 650mm, 750mm, 850mm (m)
Four-Pin Peripheral Cable: 1x 550mm, 650mm, 750mm, 1x 550mm, 650mm (m)
Floppy Adapter: 1x 150mm
AC Power: 1x 1500mm (m)
Modular Cable Type: Full


Connector Quantity

24 Pin ATX: 1x
EPS (CPU): 2x 8pin (4+4)
PCIE: 10x 8pin (6+2)
SATA: 16x
Four-Pin Peripheral: 5x
Floppy: 1x


Power Specs

AC Input: 100 - 240 VAC, 12-6A, 50 - 60 Hz
Rail: +3.3V: +5V: +12V: +5Vsb: -12V
Max output: 25A: 25A: 87A: 3A: 0.5A
1044W
125W: 1044W: 15W: 6W
Total: 1050W @ +50C


Additional Details

Operating Temperature: 0° to 50° C
Japanese Capacitors: 100%
ECO Mode: Yes
MTBF: 100,000 Hours
Net Weight: 8 lbs
Size: 86mm (H) x 150mm (W) x 170mm (L)
Approvals: TUV, CB, CE, FCC, RCM, cTUVus, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 135mm Teflon Nano-Steel Bearing