22" LED monitor features a full HD 1920 x 1080 resolution and SuperClear MVA panel technology for stunning color performance and wide-angle viewing. Integrated with HDMI, DisplayPort, VGA and two USB ports, its future-proof design allows flexible connection to PC systems, laptops and other multimedia peripheral devices. The HDMI interface allows you to connect to a variety of HD devices including gaming consoles, Blu-ray players, laptops and more for the ultimate true high-definition experience. Flicker-Free and Blue Light Filter technology help to eliminate eyestrain from extended viewing periods to provide enhanced viewing comfort. ViewMode provides intuitive presets that enhance gamma curve, color temperature, contrast and brightness to provide an optimized viewing experience for various screen applications. Dual integrated speakers combine its incredible screen performance with stereo sound for an immersive multimedia experience.
Note:
LCD
Type: Color Active Matrix TFT LCD
Display Area: 18.7" horizontal x 10.5" vertical; 21.5" diagonal
Optimum Resolution: 1920x1080
Contrast Ratio: 3,000:1 (typ.)
Dynamic Contrast Ratio: 20,000,000:1
Viewing Angles: 178° horizontal, 178° vertical
Response Time: 6.5ms (GTG)
Light Source: White-light LED
Brightness: 250 cd/m 2 (typ.)
Panel Surface: Anti-glare, hard-coating (3H)
Colors: 16.7M (6-bit + FRC)
Backlight Life: 30,000 hours (min.)
VIDEO INPUT
Analog/Digital: VGA, DisplayPort, HDMI
Frequency: Fh: 24~82kHz, Fv: 50~75Hz
Sync: Separate Sync, Composite Sync, Sync on Green
COMPATIBILITY
PC: Up to 1920x1080 non-interlaced
Mac®: Up to 1920x1080
CONNECTOR
Video Digital In: VGA, DisplayPort, HDMI
USB: USB 2.0 (x2), USB upstream
Audio Input: 3.5mm mini jack
Headphone: 3.5mm mini jack
Power: 3-pin plug (CEE22)
POWER
Voltage: AC 100–240V (universal), 50 / 60Hz
Optimize: 18W (typ.)
Consumption: 20.5W (typ.) / 30W (max.)
Conserve: 15W (typ.)
CONTROLS
Basic: Power, 1, Up, Down, 2
OSD: Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)
OPERATING CONDITIONS
Temperature: 32–104° F (0–40° C)
Humidity: 10–90% (non-condensing)
DIMENSIONS (WxHxD)
Physical With Stand: 20.2 x 16.5 x 9.4 in. / 512.4 x 418.0 x 239.6 mm
Physical Without Stand: 20.2 x 12.0 x 2.2 in. / 512.4 x 304.4 x 56.4 mm
Packaging: 22.9 x 19.0 x 7.4 in. / 581 x 483 x 187 mm
WEIGHT
Gross: 14.9 lb. / 6.8 kg
Net With Stand: 10.6 lb. / 4.8 kg
Net Without Stand: 7.4 lb. / 3.3 kg
Tilt
Forward 5° / Back 20°
Vesa Mount
100 x 100 mm
Regulations
WEEE, RoHS, CE, CB, WHQL, UL/cUL, FCC-B, ENERGY STAR, EPEAT Gold, Mexico Energy
Recycle/Disposal
Please dispose of in accordance with local, state, or federal laws
PACKAGE CONTENTS
VG2239Smh monitor, Power cable, VGA cable, DisplayPort cable, Audio cable, USB cable, Quick Start Guide, ViewSonic Wizard CD (User Guide)
Warranty
Three-year limited warranty on parts, labor and backlight