3200 Lumens XGA DLP (White) Projector

The ViewSonic LightStream™ PJD5255L price-performance projector features 3200 lumens, native XGA 1024 x 768 resolution, intuitive, user-friendly design and nice white color chassis. Exclusive SuperColor™ 6-Segment Color Wheel maximizes color saturation and brightness for true-to-life image projection, while SonicExpert™ technology delivers improved sound quality. The PJD5255L also features connectivity including two input ports, HDMI and VGA, and a RS232 control port. An energy-saving DynamicEco® feature reduces power consumption by up to 70%, and extends the lamp life by up to 10,000 hours. With advanced audiovisual features, flexible connectivity options, and an affordable price, the PJD5255L is ideal for use in education and small business environments.

Manufacturer Part Number
PJD5255L
EAN/UPC
0766907776515,766907776515
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY

Aspect Ratio: 4:3
Dynamic Contrast Ratio: Full Field: 10000:1 (Max; with Dynamic Mode) , 2000:1 (Typ; w/ DCR) , 1800:1 (Min; w/o DCR) , ANSI: 400:1 (Typ.) , 150:1 (Min.)
Keystone: Vertical: +40~-40°, (Manual)(When 3D DLPLink function is OFF)
Lamp Life: 4500 / 6000 / 10000 hrs (Normal / Eco / Sleep Mode)
Resolution: 1024(H) x 768(V)
Throw Distance: 1.2 ~ 12 meter
Throw Ratio: 1.95 ~ 2.15 (60”@2.4m)
Type: TI DMD 0.55 » 2xLVDS XGA Type-450 DMD
Brightness: 3200 lm (Mkt.) , 2880 lm (Tye.) , 2560 lm (Min.)

 
CONNECTOR INPUT

HDMI x 1
Component x1 (Share with RGB)
RGB DB-15 x 1

INPUT SIGNAL

SD: 480i and 576i , ED: 480p and 576p , HD: 720p,1080i,1080p

COMPATIBILITY

PC: Analog, 1024x768@60Hz (native)
Mac®: Analog (*MAC adapter maybe required)

USB:Mini Type B x 1
Speaker: 2W x 1

POWER

Voltage: 100~240Vac 50/60Hz (Auto Switching)
Consumption: 265W (Max) , 210W (Min.)

OPERATING CONDITIONS

Altitude: 0~6,000 ft, operational up to 10,000 ft at reduced reliability and performance.
Temperature (º F / º C): 0°~40°C / 32°~104°F
Humidity: 10~90%, Non-Condensation

DIMENSIONS (WXHXD)

Packaging (inch/mm): 18.31 x 12.40 x 6.50 / 465 x 315 x 165
Physical (inch/mm): 14.25 x 4.29 x 9.09 / 362 109 x 231

 WEIGHT

Net (lb / kg): 2.4 / 5.29
Gross (lb / kg): 3.8 / 8.37