EVGA is launching the new GS/PS PSU series. These power supplies follow the EVGA tradition of uncompromised power and performance, so we upped the ante and made it nearly SILENT. The GS/PS series of PSU’s offer superior performance, Gold and Platinum level efficiency and extremely low noise levels making it the perfect PSU for a sound conscious environment. These power supplies also feature ECO mode meaning the fan will run only when necessary further reducing noise level and power consumption! Backed by a 7 year Warranty and Japanese capacitor design makes this PSU the right choice for efficiency and noise level today, and will be with you well into tomorrow.
Note:
Details
Cable Length
ATX Cable: 1x 600mm (m)
EPS Cable: 2x 700mm (m)
PCIE Cable: 4x 600mm, 700mm (m), 2x 600mm
SATA Cable: 4x 550mm, 650mm, 750mm, 850mm (m)
Four-Pin Peripheral Cable: 1x 550mm, 650mm, 750mm, 1x 550mm, 650mm (m)
Floppy Adapter: 1x 150mm
AC Power: 1x 1500mm (m)
Modular Cable Type: Full
Connector Quantity
24 Pin ATX: 1x
EPS (CPU): 2x 8pin (4+4)
PCIE: 10x 8pin (6+2)
SATA: 16x
Four-Pin Peripheral: 5x
Floppy: 1x
Additional Details
Operating Temperature: 0° to 50° C
Japanese Capacitors: 100%
ECO Mode: Yes
MTBF: 100,000 Hours
Net Weight: 8 lbs
Size: 86mm (H) x 150mm (W) x 170mm (L)
Approvals: TUV, CB, CE, FCC, RCM, cTUVus, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 135mm Teflon Nano-Steel Bearing