Summit 500 W Power Supply

Manufacturer Part Number
10923
EAN/UPC
0644728109234,644728109234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Specifications:

Dimensions: 4.45 H x 44.5 W x 16.5 D (cm) 1.75 H x 17.5 W x 6.5 D (in.)
Weight (unit only): 3.47 kg (7.63 lb)
Weight (unit and packaging): 4.95 kg (10.89 lb)


Power Specifications:

AC input frequency range: 50-60 Hz (tolerance 47-63 Hz)
AC input volatage range: 100-240 Vac (tolerance 90-264 Vac)
AC input current: 10 A maximum at 115 Vac, 60 Hz 5.0 A maximum at 230 Vac, 50 Hz
DC Output: -55 Vdc, 6.8 A maximum +12.0 Vdc, 1.0 A minimum, 10.5A maximum
Maximum DC Output Power: 500 W


Environmental Specifications:

Operating temperature: 0°C to 50°C (normal operation) (32°F to 122°F)
Storage temperature: -40°C to 70°C (-40°F to 158°F)
Operating humidity: 5% to 95% relative humidity, non-condensing