LD640D Label Printer

If you're printing 100+ labels a day, OKI has the solution for you.
The LD630/LD640 Series of Direct Thermal (D) and Thermal Transfer/Direct Thermal (T) label printers from OKI deliver quality output for mid- to high-volume applications. To satisfy your most demanding requirements, they feature a robust design, fast print speeds and extraordinary ease of use.

In fact, they’re so reliable that OKI backs them with a 2-Year Advanced Overnight Exchange warranty.

Superior performance and affordable price â€"With a resolution of up to 300 dpi and print speeds of up to 6.5 ips, these printers are among the best in their class, with a space-saving footprint and drop-in media handling. They're the flexible, high-productivity printing solutions you want for barcode labels and tags.

Versatile, low-cost solutions â€" LD630/LD640 Series printers are perfect for applications such as manufacturing, retail, healthcare facilities, distribution centers and receiving departments—wherever tracking, accuracy, compliance and performance are most important.

And these printers are ready out of the box, with Microsoft® Windows® compatibility, built-in Multiple Interface capability, and automatic recognition of supported emulations.

They'll integrate easily into your environment, requiring little or no training for your staff.

Manufacturer Part Number
62307906
EAN/UPC
0051851025407,051851025407
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Technology

Printing Method

LD630D/LD640D:

Direct Thermal

LD630T/LD640T:

Thermal Transfer/Direct Thermal

Resolution

LD630D/LD630T:

203 dpi;

LD640D/LD640T:

300 dpi

Sensors

Gap, Black Mark & Notch, Cover Open

Memory

Standard

128 MB Nand Flash; 64 MB DDR2 SDRAM; 32-bit CPU

Interfaces

Standard

USB 2.0 + RS232-C (Serial) + IEEE 1284 (Parallel);

USB 2.0 + RS232-C (Serial) + Ethernet (LAN)

Compatibility

Operating Systems

Windows®; Z Driver (Zoom); Linux CUPS (LD630T/LD640T only)

Emulations

Standard

SLCS, EPL II, ZPL II®

Font and Barcodes

Internal Fonts

23 Code pages included in standard firmware; 10 Resident

bitmap fonts; Built-in vector font; Unicode supported (UTF-8,

UTF-16LE, UTF-16BE)

1-D Barcodes

EAN-8, EAN-13, Code39, Code93, Code128, Code128 with

subsets A/B/C/Auto, I 2 of 5, ITF, CodaBar, UPC-A, UPC-E, IMB,

Code 11, Code 49, Planet, Plessy, PostNet, Logmars, TLC39

2-D Bacodes

DataMatrix, Maxicode, PDF417, QR Code, Aztec,

Micro PDF417

Media Handling

Print Speed

1

LD630D:

Up to 6.5 ips max.;

LD640D:

Up to 4 ips max.

LD630T:

Up to 6 ips max.;

LD640T:

Up to 4 ips max.

Print Width

LD630D/T:

108mm max.;

LD640D/T:

105.7mm max.

Print Length

6mm – 1000mm

Roll Width

LD630D/LD640D:

25mm – 110mm

LD630T/LD640T:

25mm – 116mm

Roll ID/OD

25.4mm – 38.1mm / 130mm

Paper Thickness

0.08mm – 0.20mm

Ribbon

(LD630T/LD640T only)

Ink Side Out only

Width: 110mm; Length: 300m

Core ID: 25.4mm

Paper Loading

Drop-in

Auto Cutter

Guillotine, Full cut

Environmental

Size (WxDxH)

LD630D/LD640D:

7.63" x 9.56" x 7.08"

(194mm x 243mm x 180mm);

LD630T/LD640T:

8.43" x 12.2" x 7.87"

(214mm x 310mm x 200mm)

Weight

LD630D/LD640D:

4.85 lb. (2.2kg);

LD630T/LD640T:

6.17 lb. (2.8kg)

Electrical

Input: AC 100V ~ 240V; Output: DC 24V

Operating Temperature

40 ̊F – 104 ̊F (5 ̊C – 40 ̊C)

Storage Temperature

-4 ̊F – 140 ̊F (-20 ̊C – 60 ̊C)

Warranty

Standard

2-Year Advanced Overnight Exchange

2