When you need strong, highly available perimeter security for your business-critical network, the Check Point 12000 Appliances are made for you. Featuring multi-core security technology, high port density and redundant components, the 12000 Appliances are ideally suited to deliver high business continuity and serviceability.
Note:
Performance
SecurityPower: 811
Firewall Throughput (Gbps)
Raw: 15
Production: 6.2
VPN AES-128 Throughput (Gbps): 2.5
IPS Throughput (Gbps)
Recommended: 2.5
Production: 1.28
Concurrent Connections: 5M
Connections per Second: 90,000
Virtual Systems
Virtual System Support: Yes
Max VS Supported (Default/Max): 25 / 50
Hardware Specifications
10/100/1000Base-T Ports: 8 to 16
1000Base-F SFP Ports: 0 to 4
10GBase-F SFP+ Ports: 0 to 4
Memory: 4, 12 GB
Storage: 1 x 500 GB HDD, 2 x 500 GB RAID1 Option
I/O Expansion Slots: 1
LOM: Included
Dimensions
Enclosure: 1U
Dimensions (standard): 17.25" W x 16.14" D x 1.73" H
Dimensions (metric): 438 mm W x 410 mm D x 44 mm H
Weight: 7.6 kg (16.76 lbs.)
Environment
Operating Environment: Temperature: 32° to 104°F / 0° to 40°C; Relative Humidity 5% to 90% (non-condensing)
Non-Operating Environment: Temperature: Temperature: -14° to 158°F / -20° to 70°C; Relative Humidity 5% - 95% (non-condensing)
Power
Redundant Hot-Swap Power Supply: Optional
Power Input: 100~240VAC, 50~60Hz
Power Supply Spec (Max): 2750W
Power Consumption (Max): 121W
Certifications
Safety: CB, UL, cUL, CSA, TUV
Emissions: CE, FCC VCCI, C-Tick
Environmental: RoHS
1: Check Point's SecurityPower is a new benchmark metric that allows customers to select security appliances by their capacity to handle real-world network traffic, multiple security functions and a typical security policy 2: Raw throughput is based on RFC 3511 with 1518 bytes UDP packets 3: Recommended IPS profile, IMIX traffic blend 4: Assumes maximum production throughput environment with real-world traffic blend, multiple Security Software Blades, a typical rule-base size, NAT and logging enabled and the most secure threat prevention protection