The DashDrive Choice UC510 packs durability and charm into a super small and handy profile. It is a highly water-resistant, durable device that is ultra-small and easy to carry. The drive body shines with a metallic gleam, and the capless design eliminates the need for a drive cap and the related chance of cap loss.
Instant Access to Your Files in Any Situation
The UC510 delivers data protection with style and flair. Its aluminum chassis shines in color choices of azure blue and titanium. The ultra-small and extremely portable design of the UC510 means that it takes up minimal space when used in a desktop computer or mobile device.
Easier than Ever to CarryA larger, triangular strap hole allows for use with almost any kind of carry strap, chain, or lanyard. This lets the DashDrive Choice stay by your side without getting in your way.
Chip-on-Board Durability
The UC510 is manufactured through a special chip-on-board (COB) process, resulting in high water and impact resistance for the drive. It is engineered to be of the utmost quality and reliability, and is further guaranteed by ADATA’s lifetime warranty.
Note:
Capacity: 8GB / 16GB / 32GB / 64GB (Titanium)
Color: Blue/Titanium
Dimensions (L x W x H): 28 x 12 x 5mm (L x W x H)
Weight: 3g
Interface: USB 2.0
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, 8.1, 10, Mac OS 9.X and Linux™ Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.
Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.