DS-280UHD 28” Ultra High Definition LCD Monitor TAA

The DS-280UHD Ultra High Definition Monitor features 4K resolution for amazing clarity and vivid color reproduction. Multiple inputs makes connecting your new display simple.

Manufacturer Part Number
DS-280UHD
EAN/UPC
0816220001495,816220001495
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD
Panel Type: TN
Visible Screen Area: 28”
Pixel Pitch: 0.16mm x 0.016mm
Max. Visible Angle: 170°/160°
Displayed Color: 1.073 Billion Colors
Response Time: 5 msec (GTG)
Brightness: 300 cd/m2
Aspect Ratio: 16:9
Contrast Ratio: 1000:1
Recommended Resolution: 3840 x 2160

Interface
Interface: Digital
Interface Type: (1) Display Port, (3) HDMI Ports

Power
Power Adapter: DC 24V, 3.5Amp

Characteristics
Operating Temperature: 0~40°C
Storage Temperature: -20°C ~ 60°C
Operating Humidity: 50% RH
Controls Graphic: OSD, Auto Adjustment
Color: Black
Audio Yes
Adjustable Monitor Stand: Tilt
VESA: 100mm x 100mm Compatible
Speakers 2 Rear Mounted (5W)
Overall Dimensions: 17.5”H x 26”W x 6.75”D overall
Monitor Only Dimensions: 15.5”H x 26”W x 2.35”D monitor only
Base Dimensions: 11”W x 6.75”D
Weight: 14.5 lbs
Carton Dimensions: 28” x 20” x 6”
Shipping Weight: 17 lbs
UPC Code: 816220001495
Certifications: Energy Star
Warranty: 3 year limited warranty, parts and labor

Package Contents
Monitor
AC Adaptor and Power Cord
HDMI Cable, Audio Cable
CD and Manual