Latitude 13-7350 2 in 1 Ultrabook

Operating system

Available with Windows 8.1 — for a smooth, versatile PC experience.

Business computing without compromise

Wherever business takes you, the Latitude 13 7000 Series 2-in-1 allows you to work how you want, where you want without compromising performance. Enjoy a high-performance Ultrabook™ and a detachable 13-inch tablet in one lightweight device with Dell industry-leading security to keep your data protected.

True business productivity

Latitude 13 7000 Series 2-in-1 is designed to keep you productive – on the road or at the office – with powerful business-class features:

  • Multitask throughout your day with powerful Intel® Core™ M processor and Intel® Core™ M processor family – optimized for 2-in-1 devices.
  • Enjoy ample viewing area for your content on the large 13.3-inch Full HD touch display. The latest 10-point capacitive touch technology delivers pinpoint accuracy and supports the optional Dell Active Stylus for easy note taking.
  • Work comfortably on-the-go with the full-size business-class single point ISO keyboard with standard backlight and the convenience of two USB 3.0 ports on the keyboard base.
  • Stay connected wherever you are with superior connectivity options, including LTE/HSPA Mobile Broadband and Bluetooth 4.0.
  • Go longer in between charges with up to 10 hours of battery life when you connect to the optional 2-cell battery in the keyboard base.
  • Coming Soon! Optional Dell Wireless Dock provides seamless high-speed wireless docking through Intel® WiGig technology powering up to two external displays, keyboard, mouse, audio and other peripherals for a desktop free of wires and elite at-the-desk productivity.

Manufacturer Part Number
7MD1T
EAN/UPC
0884116173786,884116173786
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ M-5Y71 Processor (1.2-GHz, max turbo frequency 2.9-GHz, 4-MB L3 Cache, 4.5W)

Operating System

  • Windows 8.1 Pro, 64-bit English

Memory

  • 8GB at 1600MHz

Hard Drive

  • 256GB Mobility Solid State Drive

Broadband

  • No Mobile Broadband Card

Security Software

  • No Security Software

Warranty

  • 3 Year Hardware Service with In-Home/Onsite Service After Remote Diagnosis